Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Silicon Labs
Description: production alignments. Used in conjunction with the Si4220/21 FSK transmitters, the Si4320 RF receiver allows developers to build robust, low-cost RF data links. It is ideal for high-volume wireless applications including remote control systems, home security and alarm
- Number of Receivers: 1 #
- Operating Frequency: 315 to 915 MHz
- Data Rate: 115.2 to 256 kbps
- Number of Devices in Package: 1 #
-
Supplier: Xoxide
Description: your computer. It also comes equipped with internet, multi-media and office hot-keys. So what more could you ask for? This keyboard does require the use of 2 AAA batteries, which are included. So stop listening to your mom and get back on the couch with the MK701 Wireless
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fully Integrated Analog Front-End Dual Receiver Base Unit for 27-MHz Wireless Mouse and Keyboard Systems Product overview: TRF7900APW from Texas Instruments is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- Supply Voltage: 4 to 5.5 volts
- Supply Current: 65 mA
- Features: Other, RoHS
-
-
Supplier: Xoxide
Description: Keyboard 2.4G Nano-receiver USB Extension Cradle 2 AAA Alkaline Batteries for Keyboard 1 AA Alkaline Battery for Mouse CD (Driver and Software, User’s Manual on CD) Quick Set-up Guide Windows 7 / 2000 / 2003 / XP / Vista Available USB Port
-
Supplier: SFCable.com
Description: click the slide for you, nor do you need to aim at the receiver of the remote control. It is a special design presentation tool, its USB receiver is designed slim enough to snap into the main body of the Wireless Presenter. It is the mixed of RF wireless control of
- Features: Serial Hub
-
Supplier: Cable Depot Inc.
Description: PS/2 Wireless Keyboard & Mouse Transmission Mode: 27 MHz RF ID: 255 IDs Receiver Channel selection button Buttons HotKeys: 15 HotKeys Mouse: 3 buttons with scrolling wheel Power Supply Keyboard: 2 AA batteries Mouse: 2 AA batteries (4 AA batteries are included)
-
Supplier: Yageo USA
Description: Wireless LAN/Mouse/Keyboard/Earphone, Remote Control, Security System Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN DC-DC converter
- Capacitance Range: 22 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Technology: Multilayer
-
Supplier: Handheld
Description: supporting the following RF bands: - HSPA+ 850/900/1900/2100/AWS MHz - Quad-band GSM/GPRS/EDGE - 850/900/1800/1900 MHz - CDMA EVDO Rev. A - 800/1900 MHz (Not currently Verizon-certified) Wireless LAN 802.11 b/g/n supports WEP, WPA, WPA2 Navigation Integrated u-blox® GPS,
- Speed: 1,860 MHz
- RAM: 4 GB
- Display Size: 10.1 inch
- Operating Temperature: -27.4 to 145.4 F
Find Suppliers by Category Top
Featured Products Top
-
Wireless InSite is a suite of RF propagation models, providing 3D ray-tracing, fast ray-based methods, and empirical models for the analysis of site-specific radio wave propagation and wireless communication systems. Through its combined modeling, simulation, and (read more)
Browse Communications Software Datasheets for Remcom (USA) -
integrity in demanding RF and Microwave systems. With a wide leveled output power range from -120 dBm to 17 dBm, it provides the critical dynamic headroom needed for testing both high-gain amplifiers and sensitive receivers without external signal conditioning. Key Technical Specifications (read more)
Browse Signal Generators Datasheets for Corech Microwave -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
supports 300 µs typical step-to-step frequency switching using the internal frequency synthesizer with ALC off. This capability is useful in step-sweep measurements, receiver evaluation, repetitive RF test sequences, and other workflows where source transition time can affect overall test throughput (read more)
Browse Signal Generators Datasheets for Corech Microwave -
The MT8862A Wireless Connectivity Test Set (WLAN Tester) is a powerful tool designed to measure the Radio Frequency (RF) performance of Wi-Fi devices across various standards, including IEEE 802.11a/b/g/n/ac/ax/be (supporting 2.4 GHz, 5 GHz, and even the new 6 GHz bands). One of the key (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
antennas and RF front-end devices use N-type connectors, while smaller modules or instruments may use SMA interfaces. This cable assembly can help bridge those two connection types for antenna characterization, transmitter testing, receiver evaluation, wireless module development, and signal (read more)
Browse Video Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
interference, resulting in better, longer-range communication. This antenna, which features a durable casing and a SMA male straight connector, is compatible with a wide selection of 5.8 GHz FPV transmitters, receivers, and wireless video communications. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
RF Twin Aero Wireless Drip Tight, Dust Tight, Watertight, Oil Tight, Rust Proof, Corrosion Resistant. Purpose digital rf wireless device (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
-band security detection radars: isolates transmit and receive channels to protect the receiver front-end; High-power RF power amplifier modules: provides anti-reflection protection at the output port; Ground satellite reception systems and long (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
The UIYSI20A1920T1990 is a high-performance surface-mount isolator designed to meet the demands of modern wireless communication systems for high-frequency signal isolation and high-power handling capabilities. Design (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
Conduct Research Top
-
Smart Computing Article - Basic Troubleshooting- Keyboards
provides the keyboard power and relays electrical signals between the keyboard and computer. Wireless keyboards typically use battery power and a receiver that you connect to the computer for communicating, usually via RF (radio frequency) or Bluetooth technology. Inside a keyboard, a built-in
More Information Top
-
Wireless 2.4Ghz RF Mouse/Keyboard Range and reliability - MacRumors Forums
The wireless keyboards and mice both use a USB RF receiver of some fashion.
-
wireless receiver - offers from wireless receiver manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Radio modem, wireless communication module, wireless data transmitter module, RF data module ] Sell Mini 2.4G Wireless Keyboard Mouse Combo with USB Nano Receiver .
-
2.4g wireless mouse - offers from 2.4g wireless mouse manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 2.4g wireless mouse/mice, RF mouse/mice, computer mouse/mice, optical mouse/mice ] Sell Mini 2.4G Wireless Keyboard Mouse Combo with USB Nano Receiver .
-
MPlayer and XBMC built with NVIDIA VDPAU - Page 3 - FedoraForum.org
Yeah ... the eHome works via an IR (sure wish RF units were more popular) ... just thought I'd … Good point about the wireless kb/trackball ... since the KB/mouse receiver is a USB device, and the Acer comes with USB keyboard /mouse, any of them should work (to verify, I think I'll bring home my kb/mouse/receiver from work and test it).
-
Microwave Surfing - Goodbye to Batteries [Reprint]
The patented receiver module is reported to have low power con- sumption (<1 µW) and high RF -to-dc conversion efficiency (up to 70%). It can be used for low- power devices such as a wireless keyboard , a mouse with no battery at all, or a hermetically sealed battery that does not require replacement.
-
Goodbye to batteries? [AP-S Turnstile]
The patented receiver module is reported to have low power consumption (
- Logitech Revue Google TV Set-Top Box
… Flash Controller, Displa Processor Graphics Processor Video Displa Controller Transport Processor 45nmDisplay Processor, Graphics Processor, Video Display Controller, Transport Processor, 45nm $12.77 - Logitech - Y-R0014 - Keyboard - Wireless , QWERTY, w/ Capacitive Touch … … Blaster - Contain 4 IR Receivers & 2 1210 SMD … - nRF24LU1P-F32Q32 - RF SoC - 2.4GHz RF Transceiver Core, Enhanced 16MHz 8-Bit 8051 Compatible CPU, 32KB …- Tools and Products
It features a streamlined RF keyboard , built-in trackball, and 360-degree navigation. The WKB-3000’s long-range 2.4 GHz wireless connectivity lets users work up to 100 feet away from the USB receiver connected to the computer.- Bill Of Materials - Logitech Wireless Touch Keyboard K400
1x Die - RF SoC, 2.4GHz RF Transceiver Core, Enhanced 16MHz 8-Bit 8051 Compatible MCU, 32KB … Logitech Wireless Touch Keyboard K400 Receiver PCB .- Advances in Visual Computing
The Cricket architecture can be taken as an inverse of the Active Badge and Active Bat systems in that ceiling- or wall- mounted active beacons send RF and ultrasound to passive receivers . We have designed and developed a location-aware system based on wireless sensor network (WSN), and built … … a simple and natural interface rather than the traditional game interfaces such as keyboard , mouse and joystick. - Logitech Revue Google TV Set-Top Box
Indicates content that may require registration and/or purchase.