-
Supplier: Telit IoT Solutions, Inc.
Description: The Telit ME50-169 is a wireless M-Bus module compliant with the EN13757: part 4 Wireless M-Bus standard. It is ideally suited for use in one or two-way data links with gas, water, heat and electricity meters and concentrators. The ME50-169 operates in the 169 MHz band and runs
- Operating Frequency: 169.4 to 169.475 MHz
- Data Rate: 9.6 to 115.2 kbps
- Bias / Operating Current: 33 to 64 mA
- TJ: -40 to 85 C
-
Supplier: OneTech Group
Description: MAIA(Wireless MBUS ) from EBV ELEKTRONIK Standard "Bee" communications Add-ons Several communication modules supporting known RF protocols. These modules can be mounted on Menzu and Micro-Menzu boards. Functional specifications Communications Modules support these
- Features: CE Conformity Marks, Other
- Form Factor: Printed Circuit Board (PCB)
- Network / Bus: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TXRX MODULE ISM < 1GHZ RUSSIA
- Output Power: -102 dBm
- Supply Current: 37 mA
- Features: Other
-
-
Supplier: Quarktwin Technology Ltd.
Description: General ISM < 1GHz Wireless M-Bus Transceiver Module 433MHz Antenna Not Included, Castellation Surface Mount
- Data Rate: 100 kbps
- Sensitivity: -106 dBm
- Output Power: 10 dBm
- Operating Frequency: 433 MHz
-
Description: RF TXRX MOD ISM < 1GHZ CAST SMD
- Data Rate: 19.2 kbps
- Sensitivity: -119 dBm
- Output Power: 30 dBm
- Operating Frequency: 169 MHz
-
Supplier: DigiKey
Description: General ISM < 1GHz Wireless M-Bus Transceiver Module 865MHz Antenna Not Included, Castellation Surface Mount
- Sensitivity: -106 dBm
- Output Power: 10 dBm
- Operating Frequency: 865 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: WIRELESS M-BUS USB ADAPTER, 868.95MHZ; RF Modulation:FSK, GFSK; Data Rate Max:66.6Kbps; Frequency Max:868.95MHz; Sensitivity dBm:-; Supply Voltage Min:-; Supply Voltage Max:-; Transmit Power:-; Module Interface:USB; Supply Current:-;RoHS Compliant: Yes
-
Supplier: Telit IoT Solutions, Inc.
Description: functions Telit unique Download Over The Air (DOTA) feature Family Concept The Telit portfolio of short range wireless modules is comprised of a wide range of innovative solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services.
- Operating Frequency: 863 to 870 MHz
- Data Rate: 19.2 kbps
- TJ: -40 to 85 C
- Sensitivity: -110 dBm
-
Supplier: OneTech Group
Description: ETHERNET from LANTRONIX Standard "Bee" communications Add-ons Several communication modules supporting known RF protocols. These modules can be mounted on Menzu and Micro-Menzu boards. Functional specifications Communications Modules support these protocols: ZigBee, NB-IoT, BLE,
- Number of Ports: 1
- Features: CE Conformity Marks, Other
-
Supplier: OneTech Group
Description: Proteus II (BLE) Standard "Bee" communications Add-ons Several communication modules supporting known RF protocols. These modules can be mounted on Menzu and Micro-Menzu boards. Functional specifications Communications Modules support these protocols: ZigBee, NB-IoT, BLE,
- Number of Ports: 1
- Features: CE Conformity Marks, Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: OneTech Group
Description: QN9080 (BLE5.0/NFC) From NXP Standard "Bee" communications Add-ons Several communication modules supporting known RF protocols. These modules can be mounted on Menzu and Micro-Menzu boards. Functional specifications Communications Modules support these protocols: ZigBee, NB-IoT,
- Features: CE Conformity Marks, Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Telit IoT Solutions, Inc.
Description: data links for up to 10Km in range. LE modules organize in a "Star Network" topology over a Telit proprietary protocol. They can also be used to create communications networks in a star topology and for long-chain communication with the new smart repeater function. Pre-certified RF
- Operating Frequency: 863 to 870 MHz
- Data Rate: 9.6 to 115.2 kbps
- Bias / Operating Current: 25 to 335 mA
- TJ: -40 to 85 C
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2435L is a high performance, highly integrated RF Front End Module designed for high power ISM band applications operating in the 860 – 930 MHz frequency band. The SE2435L is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, and digital controls
- Output Power( P1dB): 31.5 dBm
- Minimum Operating Voltage: 2 volts
- Maximum Operating Voltage: 4.8 volts
- Features: Other
Wireless Modems
(529 Companies)
RF Modules
(314 Companies)
Weigh Modules
(162 Companies)
Wireless Systems
(282 Companies)
PC/104 Modules
(124 Companies)