Products/Services for Wireless Network DVR Software

  • Video and Audio Software-Image
    Video and Audio Software - (175 companies)
    ...software for motion analysis is also available. Specifications Product specifications include hardware requirements, operating system, and networking protocols. Some video and audio software is designed to use the Microsoft Windows operating system...
  • Mobile and Wireless Software-Image
    Mobile and Wireless Software - (143 companies)
    Mobile and wireless software is used to program and manage mobile and wireless devices such as cell phones, personal digital assistants (PDA), and global positioning systems (GPS). System administrations and information technology (IT) personnel use...
  • Network Monitoring Software-Image
    Network Monitoring Software - (213 companies)
    ...without having to first query network devices. Because wireless access points are relatively easy to install and inexpensive, and corporations are increasingly utilizing wireless area networks (WAN), wireless network monitoring software has become more...
  • Network Cards and Network Controllers-Image
    Network Cards and Network Controllers - (562 companies)
    Channel, Fieldbus, INTERBUS, parallel, PROFIBUS, serial, and Token Ring. Wireless network cards and network controllers can be used in wireless systems. The data rate, the speed at which data is transferred, is also an important specification...
  • Security Software-Image
    Security Software - (490 companies)
    Antivirus software. Anti-spyware. Anti-phishing software. LAN/WAN security. Data encryption. Wireless network security. How it Works. Networks. Most network security software include packet sniffers and loggers for tracking potentially malicious traffic...
  •  
    Operating System Software - (282 companies)
    Operating system software includes platforms for operating, managing, and monitoring industrial networks and computers. Unlike client software which resides on an individual 's computer, operating system software resides on a server and manages...
  •  
    Device Drivers - (88 companies)
    Device drivers are programs that provide the interface between general use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), drivers are often packaged as dynamic link library (DLL...
  •  
    Video Servers - (158 companies)
    Video servers enable distribution of video signals over networks including local area networks (LANs) and the Internet. They allow access to video by many users simultaneously and often include features such as audio compression and streaming...
  •  
    Broadcast and Cable Television Service - (129 companies)
    Broadcast television and cable television service providers transmit television over satellite, cable networks and over open airwaves. Broadcast television and cable television service providers transmit signals via satellite, cable network, or over...
  •  
    Security Systems - (475 companies)
    ...for the presence of trespassers and the behavior of authorized visitors. Types of Security Systems. There are many different types of products. Basic categories include wireless cameras and infrared (or IR) illuminators, night vision systems, video...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • View Single Post - Seagate Unveils Solutions for Digital Content at CES 2008 - Bigbruin.com
    … strengthened the security and accessibility of digital content with its introductions today of the Maxtor® BlackArmor™ storage solution, an AES government-grade encrypting external storage device, and Central Axis technology, a software upgrade that will provide … … Maxtor Shared Storage II network drives. … company unveiled these products at the 2008 International Consumer Electronics Show, where it also announced its PipelineHDÔ Series hard drives, a new family of purpose-built hard disc drives for DVRs ; enhancements to its popular … … V.E.™ portable, wireless storage device.
  • Seagate Unveils Solutions for Digital Content at CES 2008 - Bigbruin.com
    … strengthened the security and accessibility of digital content with its introductions today of the Maxtor® BlackArmor™ storage solution, an AES government-grade encrypting external storage device, and Central Axis technology, a software upgrade that will provide … … Maxtor Shared Storage II network drives. … company unveiled these products at the 2008 International Consumer Electronics Show, where it also announced its PipelineHDÔ Series hard drives, a new family of purpose-built hard disc drives for DVRs ; enhancements to its popular … … V.E.™ portable, wireless storage device.
  • http://www-us-east.intel.com/content/dam/doc/white-paper/cloud-computing-hp-consumer-media-paper.pdf
    TV Sets (Home Network , UPnP embedded IPTV Clients) HD Whole Home DVR Media Center TV ( Software Plug-in Media Management & Delivery from Cloud Wireless Broadband IPTV, (WiMAX, LTE) P2P enabled CDN, SIP for IPTV …
  • 3g modem card - offers from 3g modem card manufacturers, suppliers, exporters & wholesalers
    [ Related Categories: Computer Hardware & Software , Network Cards ] [ Related Keywords : 3g hsupa wireless modem, wcdma wireless modem, 7.2M hsupa data card, usb gsm umts … Sell 4CH Mobile DVR .
  • Sell Flood light security recorder JS-654A
    • Features: Support Windows XP & VISTA, support USB2.0; Video and Audio; Support remote monitoring and controlling by third-party software via PC; Support Internet video telephone; Camera works with wire and wireless ; Resolution: 640*480; 320*... • Sell wireless security network DVR camera kit LS-701G4 with four cameras .
  • Mobile Video Surveillance & Body Worn Cameras Report - 2015
    Most systems have wireless capability, inwards- and outwards-facing cameras, and wireless downloading with backend software . … understands that in the last 12 months there has been a more significant shift towards network cameras. As such, some interviews suggested that they see hybrid DVR /NVRs as a stepping stone, but ultimately …
  • network module - offers from network module manufacturers, suppliers, exporters & wholesalers
    [ Related Categories: Computer Hardware & Software , Network Switches ] Sell 8CH/4CH Mobile DVR Module (SiRF Star III) and 3-axis accelerometer sensor (G-sensor) Support 3G/GPRS Wireless Modem and / …
  • wireless usb router - offers from wireless usb router manufacturers, suppliers, exporters & wholesalers
    [ Related Categories : Computer Hardware & Software , Routers ] [ Related Keywords : 4g lte router, wifi usb modem, wireless wifi router ] Standlone Video Recorder DVR Support HDMI, 3G USB Wireless Router, ... USB mobile HDD, USB-RW, network With built-in DDNS server which realizes network monitoring easily.
  • MIPS-Based Products at CES 2009 Span Digital Home, Networking and Mobile Markets
    Manufacturers can leverage the software from Broadcom’s most popular 802.11n reference designs in digital TV platforms … Cavium Networks joined with Ralink to demonstrate the world’s first WiFi 1080p60 Wireless HD reference design. Digeo announced consumer availability of its Moxi® High Definition Digital Video Recorder (HD DVR ), a product that …
  • MindTree Releases ONVIF 1.01 Software Stack
    The surveillance management solution enables centralized and intelligent management of all video, audio and network equipment. Ready to manufacture reference designs for Digital Video Recorder (4 channel analog DVR ) and smart video encoder … MindTree Ltd. is a global IT Solutions company specializing in IT Services, Independent Testing, Infrastructure Management and Technical Support (IMTS), Knowledge Services and Product Engineering, which comprises of R&D Services, Software Product Engineering and Wireless Products.