-
Supplier: ZyXEL Communications, Inc.
Description: - Easy identification LED design for power and wireless link status - Complies with IEEE 802.11b and 802.11g standard for 2.4GHz Wireless LAN. - Ensures great security by providing the 64/128 bits Wired Equivalent Privacy (WEP) defined in the IEEE 802.11b standard. WPA and WPA2 also
-
Supplier: ZyXEL Communications, Inc.
Description: Wireless Security and Privacy In addition to basic 64/128-bit WEP encryption, the ZyXEL’s wireless network adapter NWD310N features the latest, enhanced wireless security mechanisms such as IEEE 802.1x authentication and Wi-Fi Protected Access (WPA/WPA2). The enhanced
-
Supplier: ZyXEL Communications, Inc.
Description: Compliant with the 802.11n standard, the ZyXEL NWD3105 Wireless N-lite PCI Express Adapter brings PC users an easy way to upgrade wireless connections with data transfer rates of up to 150 Mbps* and backward compatibility with the existing 802.11 b/g networks.
-
-
Supplier: Advantech
Description: PCIe 3.0, x16 Crypto/ Compression Intel C627 Server Adapter Controller supports PCI Express Base Specification 3.0 (8 GTs) PCI Express x16 lanes Intel® QuickAssist Technology for Crypto and Compression Compression/Decompression (Deflate) RSA Decrypt IPSec/SSL, up to 100Gbps
- Features: Other
-
Supplier: Advantech
Description: PCIe 3.0, x8 Crypto/ Compression Intel C625 & C626 Server Adapter Controller supports PCI Express Base Specification 3.0 (8 GTs) PCI Express x8 lanes Intel® QuickAssist Technology for Crypto and Compression: Compression/Decompression(Deflate) RSA Decrypt IPSec/SSL, up to 40Gbps
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: cords, 6 ft. (2) Cat5 patch cables, 6 ft. 2.4 GHz SMA Wi-Fi diversity antenna (2) 4G swivel-blade antenna Coaxial cable antenna extender w/magnetic base, 10 ft. Straight-through serial adapter, DB9 to RJ45 (F/F) Crossover serial adapter, DB9 to RJ45 (F/F) Modular serial adapter,
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Description: Ethernet Two x4 HSS 25 Gbps-capable interfaces to support Ethernet, CPM, PCI Express, etc. Interfaces on P1.A and P1.B can be combined to function as one x8 CPM PCI Express interface One x1 HSS 8 Gbps-capable capable interface to support storage Two 1000BASE-T Ethernet ports One
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: Advantech
Description: access dongle. The application development environment is the same Linux or Windows based SDK supported by the VEGA 3000 series PCI Express adapter range, allowing extra deployment scalability options. For more solutions, please visit Video Solutions Networks & Communications Compact
- Number of Video Inputs: 4
- Video Storage Capacity: 32 GB
Find Suppliers by Category Top
Featured Products Top
-
The Arc™ Wi 2G Adapter. from Hamilton Co., not only provides wireless communication, but also simplifies analog connection of Arc sensors to the process control system (PCS). The Arc Wi 2G adapter (second generation Arc wireless adapter) includes an additional internal galvanic (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
deliver the critical performance required by the most demanding tasks. Maury can also provide custom order waveguide-to-coaxial adapters in large waveguide sizes, such as WR975 (0.76 to 1.15 GHz), in uncommon sizes (e.g., WR102), and in half-height waveguide, and/or with less common connectors (read more)
Browse RF Adapters Datasheets for Maury Microwave -
Jitter (12KHz~20MHz): 0.1 pSec @ 155MHz Operating Temperature: -20°C ~ +70°C -40°C ~ +85°C -40°C ~ +125°C Applications Network adapter cards, Test Instrumentation 40Gbit/100Gbit Ethernet, MAN, SONET, Fiber Channel Portable Multimedia Devices, Hard Disk Drives GPS/Navigation, Bluetooth, 802.11a/b/g WiFi (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Omron G9EA-1-B DC24 High-Capacity DC Power Relay The Omron G9EA-1-B DC24 is a high-voltage, high-current electromechanical relay designed to control demanding DC power loads. As part of Omron’s G9EA series, it combines a compact enclosure with a gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Bluetooth LE 5.4 compliant AES-256 hardware encryption 1 MB Flash, 128 KB SRAM (64 KB with parity check) M.2 E-Key connector (PCI-SIG standard) USB Type-C for power UART, SPI, I²C, and SAI interfaces Integrated high-accuracy temperature (read more)
Browse Sensor Transmitters Datasheets for DigiKey -
ODOT CN-8031 Modbus-TCP Network Adapter: The Intelligent Core for Connection, Control, and Expansion Introducing the ODOT CN-8031 Modbus-TCP Network Adapter, a high-performance and highly reliable bus coupler designed for modern industrial automation systems. It is (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd. -
lines. Cellular base stations, Wi-Fi, and IoT system security Wireless Communication Systems (2G/3G/4G/5G/LTE) Small-cell and DAS installations Test sets and radio frequency measuring (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
ODOT Automation CN-8033 EtherCAT IO Module Network Adapter is an advanced network adapter that (read more)
Browse Network Equipment Datasheets for Sichuan Odot Automation System Co., Ltd. -
WR90 (BJ100) X Band Waveguide to Coaxial Adapter operating 8.2-12.4GHz with industry-leading 0.2dB maximum insertion loss, low VSWR <1.15, 50Ω impedance, SMA/N female connector options. Precision machined, rugged, -55? to +85? for radar, satellite communications, 5G millimeter-wave, and (read more)
Browse RF Waveguide Components Datasheets for 5o.com -
ODOT CN-8032 Profinet Network Adapter: High-Performance Industrial Communication Solution Key Features High-Speed Communication: Supports RT (Real-Time) and IRT (Isochronous Real-Time) modes with cycle times as low as 1 ms for RT and 250 µs for IRT, ensuring precision for (read more)
Browse Network Equipment Datasheets for Sichuan Odot Automation System Co., Ltd.
More Information Top
-
DRIVER NEEDED: Linksys WRT54G (Windows Vista) - Free Drivers Download | Request and Support Forums
Linksys WMP54G Wireless - G PCI Adapter Ver.
-
FS: Linksys WMP54G Rev. 4 - MacRumors Forums
Linksys WMP54G Wireless - G PCI Adapter .
-
Capability of IEEE 802.11g networks in supporting multi-player online games
The client machines (the GCs and the BC) are equipped with Linksys WMP54G Wireless - G PCI adapters , and are associated with a wireless access point (CISCO AIRONET 1200 series, model#: AIR-AP1231G-A K9).
-
Practical utilization of the IEEE 802.11g wireless access point in download-emphasizing network
All clients are PCs of similar configuration (P4 630, 256MB RAM, WinXP) equipped with LINKSYS Wireless - G PCI Adapter model WMP54G .
-
OS And installing components - Techist - All Things Tech
Newegg.com - LINKSYS WMP54G IEEE 802.11b/g, PCI 2.2 and 2.3 32bit PCI2.2 Wireless - G Adapter Up to 54Mbps Data Rates WEP, WPA, CCX 2.0 - Wireless Adapters .
-
Experimental Test Cases for Wireless Positioning Systems
Linksys: Dual-Band Wireless A+G Access Points (WAP55AG), Wireless - G Broad Band Router (WRT54GS), Dual-Band and Single-Band wireless PCI adapters ( WMP54G and WMP55AG).
-
Network Adapter Request Board - Page 78 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: linksys wireless - g 802.11 (Windows XP Professional) [PCMCIA]. .... HELP NEEDED: unnown UE-2 usb network adapter (Windows ME). .... DRIVER NEEDED: Linksys WMP54G (Linux) [ PCI / ISA] .
-
Network Adapter Request Board - Page 80 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Blitzz BWU713 Wireless G usb adapter (Windows XP Home) [USB]. .... DRIVER NEEDED: cisco WMP54GX (Windows XP Home) [ PCI / ISA]. .... DRIVER NEEDED: Linksys wmp54g (Windows XP Professional) [PCI / ISA] .
-
Network Adapter Request Board - Page 58 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Lightwave USB TO LAN ADAPTER LW-ULAN (Windows XP Professional) [USB]. .... DRIVER NEEDED: Link Computer P/N: QS-821000.00 (Windows 95) [ PCI / ISA]. .... DRIVER NEEDED: linksis wmp54g (Windows 7) [PCI / ISA]. .... DRIVER NEEDED: linksys wireless - g 2.4ghz wpc54g ver.
-
Network Adapter Request Board - Page 5 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Linksys WMP54G (Linux) [ PCI / ISA]. .... DRIVER NEEDED: tellme wirless USB adapter (Windows XP Home) [USB]. .... DRIVER NEEDED: wireless - g 4410 (Windows Server 2003 x64) [USB] .
Indicates content that may require registration and/or purchase.