-
Supplier: Accuris
Description: Pallet production specification - Part 1: Construction specification for 800 mm x 1200 mm flat wooden pallets
-
Supplier: Accuris
Description: Pallet production specification Part 2: Construction specification for 1000 mm x 1200 mm flat wooden pallets
-
Supplier: Accuris
Description: Pallet production specification - Part 2: Construction specification for 1000 mm x 1200 mm flat wooden pallets
-
-
Supplier: Accuris
Description: Pallet production specification \x97 Part 1: Construction specification for 800 mm x 1200 mm flat wooden pallets
-
Supplier: ASTM International
Description: This specification covers the fabrication of new fully enclosed wire bound pallet-type wooden boxes intended for use as containers for domestic and overseas shipment of general materials and supplies, not exceeding a certain weight given. Wire bound pallet-type
-
Supplier: AENOR
Description: Pallet production specification - Part 1: Construction specification for 800 mm x 1200 mm flat wooden pallets
-
Supplier: AENOR
Description: Pallet production specification - Part 2: Construction specification for 1000 mm x 1200 mm flat wooden pallets
-
Supplier: AENOR
Description: Pallet production specification - Part 2: Construction specification for 1000 mm x 1200 mm flat wooden pallets
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: 316L, 317L, 347H, 800H, F11, F22, F51, F91, SS304, SS304L, SS316 and SS316L Pipe fittings can be specially manufactured to suit customers requirements in a variety of material Packing: non-fumigation wooden cases/pallets as per customers' specification
- English Size: 0.5 to 36 inch
- Fitting Type: Coupling, Reducer
- Features: English
- Material: Stainless Steel
-
Supplier: Alfa Laval Inc.
Description: tube protection panels. Manual venting and draining valves. Partitions between fans for regulation of the cooler capacity by means of separate use of the fans. Standard vertical transport position, fixed on a wooden pallet. Suitable for truck transportation or loading into a container.
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Features: Other
-
Supplier: Instrumented Sensor Technology
Description: to use these indicators to assign liability and make it stick! The new Shock Timer provides the time information needed to know, when, where and who was responsible! Product Specifications Size: 4.7” x 4.1” x 0.5” Weight: 1.5 ounces Shock detection: Bi-axial, in x-y plane of mounting surface
- Measurement Axes: Biaxial
- Device Type: Recorder / Totalizer, Sensor / Transducer
Find Suppliers by Category Top
Featured Products Top
-
-of-view, the Z-Trak Express 1K5 enables precise measurement and inspection of wide-body objects such as wooden planks, road surfaces, pallets, and automotive body parts, using a single sensor. It also supports the integration of multiple sensors in a variety of topologies, enabling advanced measurement and (read more)
Browse Dimensional and Profile Scanners Datasheets for Teledyne DALSA
More Information Top
-
Hardness Gradients within Roll-Threaded Steel Nails
Some specifications for wooden pallets and containers reference Rockwell hardness [3-6], while others reference ASTM Standard Methods for Testing Nails (F 680-80) [7].
-
Field evaluation of recycled plastic lumber (RPL) pallets. Final project report
A-1 Appendix B. DoE-Fernald Specifications for Wooden Pallets . . . . . . . . . . . . . . . . . . . . . . .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Superfund > Records of Decision > Virginia > [F...
The wood/debris disposal Area was reportedly used for disposal of non- specification lumber, wooden Pallets , and miscellaneous construction debris.initial assessments revealed That area a has been most affected by the receipt of ashes from the Incinerator, open burning, and the landfilling…
-
Sell aluminum
Dimensions can be splited according to clients' specifications standard , wooden pallet or as customer's requirements Email/msn: alualan209(a)hotmail.com 86 13703065216.
-
Sell sell aluminum strip
Dimensions can be splited according to clients' specifications standard , wooden pallet or as customer's requirements Email/msn: alualan209(a)hotmail.com 86 13703065216.
-
Sell aluminum foil
Dimensions can be splited according to clients' specifications standard , wooden pallet or as customer's requirements Email/msn: alualan209(a)hotmail.com 86 13703065216.
Indicates content that may require registration and/or purchase.