-
Supplier: UIY Inc.
Description: 8 to 12.4GHz WR90 Waveguide Circulator
- Operating Frequency Range: 8 to 12.4 GHz
- VSWR: 1.2 :1
- Insertion Loss: 0.25 dB
- Isolation: 25 dB
-
Supplier: UIY Inc.
Description: 8 to 12.4GHz WR90 Waveguide Isolator
- Operating Frequency Range: 8 to 12.4 GHz
- VSWR: 1.2 :1
- Insertion Loss: 0.25 dB
- Isolation: 25 dB
-
Supplier: UIY Inc.
Description: 8 to 12GHz Fullband WR90 Waveguide Isolator
- Operating Frequency Range: 8 to 12 GHz
- VSWR: 1.3 :1
- Insertion Loss: 0.5 dB
- Isolation: 18 dB
-
-
Supplier: UIY Inc.
Description: 8 to 12GHz Fullband WR90 Waveguide Circulator
- Operating Frequency Range: 8 to 12 GHz
- VSWR: 1.3 :1
- Insertion Loss: 0.5 dB
- Isolation: 18 dB
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR90 is manufactured with a WR-90 input. WR-90 waveguide termination / load has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. WR-90 waveguide termination load
- Operating Frequency Range: 8.2 to 12.4 GHz
-
Supplier: Accuris
Description: Waveguide Flanges \x96 Pressurizeable Contact Types for Rectangular Waveguide Sizes WR90 to WR2300
-
Supplier: Fairview Microwave Inc.
Description: Waveguide bend SMF90EBA from Fairview Microwave is just one part in a large selection of our waveguide components. Fairview waveguide bend is manufactured in a E-Bend type with a WR-90 waveguide size.Our WR-90 E-Bend waveguide is constructed with a None flange and
- Operating Frequency Range: 8.2 to 12.4 GHz
- Features: Bend Assemblies
- Bend Type: E-Plane Bend
- Assembly Type: Formed Bends
-
Supplier: Fairview Microwave Inc.
Description: Waveguide bend SMF90HBA from Fairview Microwave is just one part in a large selection of our waveguide components. Fairview waveguide bend is manufactured in a H-Bend type with a WR-90 waveguide size.Our WR-90 H-Bend waveguide is constructed with a None flange and
- Operating Frequency Range: 8.2 to 12.4 GHz
- Features: Bend Assemblies
- Assembly Type: Formed Bends
- Bend Type: H-Plane Bend
-
Supplier: Accuris
Description: Waveguide Flanges \x96 Dual Contact Pressurizeable and Miniature Type for Waveguide Sizes WR90 to WR975
-
Supplier: Fairview Microwave Inc.
Description: Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of
-
Supplier: AR RF/Microwave Instrumentation
Description: rigid waveguide. The Model WT (90°) is a Rigid Twist Waveguide. The Model WS is a seamless waveguide. The Model WB is E or H bend 90°. All microwave waveguides on this specification are export-classified as EAR99.
- Operating Frequency Range: 18 to 26.5 GHz
- EIA Waveguide Size (WR): 42
- Features: Straight Section Assemblies
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ WR12-10R+ is a waveguide-to-coax adapter operating from 60 to 90 GHz (E-band). This product features a WR12 waveguide interface with a precision standard UG387/U anti-cocking flange to 1.0 mm-Female coaxial connector. The WR12-10+ features aluminum alloy construction and
- Frequency Range: 90,000 MHz
- VSWR: 1.1 :1
- Material: Aluminum
- Features: Coaxial / Waveguide, Other
-
Supplier: AR RF/Microwave Instrumentation
Description: rigid waveguide. The Model WT (90°) is a Rigid Twist Waveguide. The Model WS is a seamless waveguide. The Model WB is E or H bend 90°. All microwave waveguides on this specification are export-classified as EAR99.
- Operating Frequency Range: 2.5 to 7.5 GHz
- EIA Waveguide Size (WR): 250
- Features: Straight Section Assemblies
-
Supplier: Accuris
Description: Rectangular Waveguides (WR3 to WR2300)
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ WR12-10R+ is a waveguide to coaxial adapter operating from 60 to 90 GHz. This product features a WR12 waveguide interface with a precision standard UG387/U anti-cocking flange to a 1.0 mm-Female coaxial connector. The WR12- 10R+ features aluminum alloy construction and a
- Frequency Range: 90,000 MHz
- VSWR: 1.2 :1
- Material: Aluminum
- Features: Coaxial / Waveguide, Other
-
Supplier: kTB Solutions
Description: kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.
- Frequency Range: 8,200 to 12,400 MHz
- Type: DPDT
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The C10-1200WG is a WR12 10dB waveguide coupler featuring high directivity over a 60-90GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high corrosion resistance. They have very low loss and excellent VSWR. Manufactured to
- Operating Frequency Range: 75 to 110 GHz
- Coupling: 10 dB
- Component Type: Couplers
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The C20-1200WG is a WR-12 20 dB waveguide coupler featuring high 38 dB directivity over a 60-90GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high corrosion resistance. They have very low 0.8 dB insertion loss and excellent
- Operating Frequency Range: 60 to 90 GHz
- Component Type: Couplers
- Features: Other
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS provides waveguide to coaxial adapters frequency up to 26.5GHz with SMA coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon
- Frequency Range: 8,200 to 12,500 MHz
- Maximum Input Power: 46.98970004336019 dBm
- VSWR: 1.2 :1
- Material: Aluminum
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon
- Frequency Range: 8,200 to 12,500 MHz
- Maximum Input Power: 51.76091259055681 dBm
- VSWR: 1.2 :1
- Material: Aluminum
-
Supplier: Pasternack
Description: PE6830 100 Watts high power waveguide load (also known as waveguide termination) has a WR-51 input. This Pasternack WR-51 waveguide load / termination is rated for a minimum frequency of 15 GHz and a maximum frequency of 22 GHz. Our WR-51 waveguide terminator has a
- Frequency Range: 15,000 to 22,000 MHz
- VSWR: 1.1 :1
- Power Rating: 100 watts
- Resistance: 50 Ω
-
Supplier: Newark, An Avnet Company
Description: WR-28 WAVEGUIDE ELECTROMECHANICAL RELAY
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ WR10-10+ is a waveguide-to-coax adapter operating from 75 to 110 GHz (W-band). This product features a WR10 waveguide interface with a precision standard UG387/U anti-cocking flange-to-1.0 mm Female coaxial connector. The WR10-10+ features aluminum alloy construction and
- Frequency Range: 110,000 MHz
- VSWR: 1.3 :1
- Material: Aluminum
- Features: Coaxial / Waveguide, Other
-
Supplier: Pasternack
Description: PE9856/SF-20 standard gain horn antenna (also known as a waveguide horn antenna) is part of our huge selection of waveguide antennas. Pasternack standard gain horn antenna is manufactured with a WR-90 input and a waveguide to coaxial transition adapter. Our WR-90 standard gain
- Primary Frequency Range: 8,200 to 12,400 MHz
- Gain: 20 dB
-
Supplier: Pasternack
Description: PE9856/NF-20 standard gain horn antenna (also known as a waveguide horn antenna) is part of our huge selection of waveguide antennas. Pasternack standard gain horn antenna is manufactured with a WR-90 input and a waveguide to coaxial transition adapter. Our WR-90 standard gain
- Primary Frequency Range: 8,200 to 12,400 MHz
- Gain: 20 dB
-
Supplier: Advanced Technical Materials, Inc.
Description: Copper-clad Teflon fiber glass, seals to 70 psi
- Operating Frequency Range: 8.2 to 12.4 GHz
- EIA Waveguide Size (WR): 90
- VSWR: 1.1 :1
- Peak Power: 300,000 watts
-
Supplier: kTB Solutions
Description: kTB Solutions supplies supplies waveguide coaxial switches work at DC~26.5GHz, for the conversion of signals with very large power differences.
- Frequency Range: 0 to 12,400 MHz
- Type: DPDT
- Features: Other
-
Supplier: Marki Microwave LLC
Description: MXDB-1500WG is a double balanced mixer that features excellent conversion loss, great isolations, and spurious performance across the bandwidth. The MXDB-1500WG works well as both an up and down converter. The MXDB-1500WG is recommended for WR-15 frequency band conversion applications that require
- RF Frequency Range: 50,000 to 75,000 MHz
- Mixer Type: Double Balanced Mixer
- Features: Other
-
Supplier: Advanced Technical Materials, Inc.
Description: Digital counting dial for adjustment, direct reading display optional
- Operating Frequency Range: 8.1 to 9.3 GHz
- EIA Waveguide Size (WR): 90
- VSWR: 1.2 :1
- Insertion Loss: 0.25 dB
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 10,500 to 11,900 MHz
- Insertion Loss: 0.25 dB
- Input VSWR: 1.2 :1
- Phase Shift Range: 180, 270, 360, 90
-
Supplier: Marki Microwave LLC
Description: MXDB-1200WG is a double balanced mixer that features excellent conversion loss, great isolations, and spurious performance across the bandwidth. The MXDB-1200WG works well as both an up and down converter. The MXDB-1200WG is recommended for WR-12 frequency band conversion applications that require
- RF Frequency Range: 60,000 to 90,000 MHz
- Mixer Type: Double Balanced Mixer
- Features: Other
-
Supplier: Advanced Technical Materials, Inc.
Description: Rectangular and double ridge waveguide models available
- Frequency Range: 3,300 to 4,900 MHz
- VSWR: 1.25 :1
- Material: Aluminum, Brass, Copper
- Features: Coaxial / Waveguide
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s series QWZ electromechanical waveguide switches are 4-port mechanical devices that are rotational solenoid driven and electronically controlled. They have a bi-directional rotor accurately indexed to 90 degree positions that allows each port to be connected to either of
- Operating Frequency Range: 18 to 110 GHz
- VSWR: 1.15 :1
- Profile: Circular
- Component Type: Waveguide Switches
-
Supplier: kTB Solutions
Description: kTB Solutions supplies various high performance waveguide to coax adapters which are widely used in many areas. Features: Low VSWR Applications: Wireless Transmitters Laboratory Test Radar Waveguide To Coax Adapters Brochure
- Frequency Range: 8.2 to 12.5 GHz
- Features: Coaxial Connector, Other
- Connector Type: SMA
-
Supplier: Mini-Circuits
Description: The Mini-Circuits catalog model WR22-ATT-3+ is a precision fixed 3 dB 500 mW attenuator. WR22-ATT-3+ operates over an extremely wide frequency range with excellent VSWR and supports a broad range of system and testing applications. Precise performance, excellent VSWR and wide bandwidth make this
- Frequency Range: 33 to 50 GHz
- Attenuation: 2.9 dB
- Input VSWR: 1.1 :1
Find Suppliers by Category Top
Featured Products Top
-
WR90 (BJ100) X Band Waveguide to Coaxial Adapter operating 8.2-12.4GHz with industry-leading 0.2dB maximum insertion loss, low VSWR <1.15, 50Ω impedance, SMA/N female connector options. Precision machined, rugged, -55? to +85? for radar, satellite communications, 5G millimeter-wave, and (read more)
Browse RF Waveguide Components Datasheets for 5o.com -
Model NO.: UIYWTCWR90A Type: WR90 (BJ100) - Waveguide to Coaxial Adapter Brand Name: UIY Freq. Range: 8.2 ~ 12.5GHz Insertion Loss Max: 0.2dB VSWR Max: 1.15 CW (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
environments. Standardized interfaces: WR90 (BJ100) for waveguide and SMA-F for coaxial, offering strong compatibility and ease of integration. Applications Radar (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
Professional 11.9-18GHz Ku Band WR62 BJ140 Waveguide to Coaxial Adapter, a high-reliability transition component designed to facilitate seamless signal transfer between WR62 waveguide systems and coaxial cables (read more)
Browse RF Waveguide Components Datasheets for 5o.com -
Reverse Power(W): 80W Connector Type: WR28(BJ320) Temp. (°C): -40 ~ +85 °C Dimension LxWxH(mm): 25.9*22.5*25mm Manufacturer: UIY Inc. Datasheet: https://www.uiy.com/Datasheet/UIYWC2225B.pdf (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for UIY Inc. -
High-quality WR75 (BJ120) Waveguide to Coaxial Adapter, specifically designed to operate in the 9.84-15.0GHz frequency range (read more)
Browse RF Waveguide Components Datasheets for 5o.com -
Right Angle 90° Waveguide to Coaxial Adapter (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
Maury produces waveguide components in a broad range of popular waveguide sizes. A comprehensive line of standard products is available in standard EIA WR rectangular waveguide sizes. They are generally supplied with cover flanges. Units from R through P bands are normally aluminum construction (read more)
Browse RF Waveguide Components Datasheets for Maury Microwave -
Power: 100W Connector Type: WR90(BJ100) Operating temp.: -40 ~ +85 Manufacturer: UIY Inc. The UIYWC4853A92T98 waveguide circulator, with its outstanding performance and wide range of (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
. Professional Ku Band (12.4–18.0GHz) RF Microwave Waveguide Isolator engineered for Wireless Telecom systems, delivering superior performance and durability for demanding outdoor and indoor applications. Crafted with high (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for 5o.com
More Information Top
-
Open Electromagnetic Waveguides
In Figure 8.13 the mutual admittance between two dipoles placed at the centre (x = -11.43 mm) of a slotted WR90 waveguide is reported.
-
HF Filter Design and Computer Simulation
Shown in Figure 8-42 are the shunt and series inductance of WR90 waveguide at 3000 MHz vs. guide length in inches.
-
An RF bunch length monitor for the SLC final focus
In the final-focus tunnel, the open-ended WR90 waveguide is pointed at a ceramic gap in the beam pipe; see photo- .
-
Microwave interferometry of laser induced air plasmas formed by short laser pulses
WR90 Waveguide Specifications .
-
Analysis of a carbon fibre reinforced polymer slotted waveguide array fed by a loop type end launcher
Abstract — The investigations of an end-launcher transition in Carbon Fibre Reinforced Plastic (CFRP) WR90 waveguides is presented.
-
Determination of the Microwave Field Strength Using the Rabi Oscillation for a New Microwave Power Standard
A rectangular Cs glass cell was developed and inserted into a WR90 waveguide —an industrially practical waveguide that permits the impedance analysis necessary to measure microwave power.
-
On the TE10-mode cutoff frequency in lossy-walled rectangular waveguides
The cutoff frequency fc = 6.5545 GHz compares to fco = 6.5550 GHz for perfectiy conducting WR90 waveguide .
-
Multilayer array antennas with integrated frequency selective surfaces conformal to a circular cylindrical surface
Referring to Fig. 3, we consider an array of 20 or 40 ( ) horizontal WR90 waveg- uides ( .
-
Array and Phased Array Antenna Basics
The antenna will be constructed in WR90 waveguide , will have 21 radiating .
-
Full-Wave Hybrid Technique for 3-D Isotropic-Chiral-Material Discontinuities in Rectangular Waveguides: Theory and Experiment
-long section of a WR90 waveguide (22.86 2 10.16 mm), partially filled by a parallelopiped of an isotropic chiral material cut from disk 2 (see Fig. 4).
Indicates content that may require registration and/or purchase.