Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Excelitas Technologies Corp.
Description: The HR Heliflex is a high-resolution CCD Camera for X-Raydiagnostics, used primarily for angiography, themost demanding discipline in X-Ray diagnostics.This lens is easily adapted to your specific system integration requirements. HR Heliflex is temperature compensated and
- Imaging Technology / Camera Type: CCD
-
Supplier: Rigaku Corporation
Description: The Saturn A200 HG is the largest aperture CCD detector available for the home laboratory designed to provide fast, accurate data to high resolution on a wide variety of samples. The A200 provides the ability to resolve 4 times as many diffraction orders as a conventional CCD detector
- Detector Type: Camera / Film, Other
- Features: Benchtop
- Wave Type: X-Ray
-
Supplier: Excelitas Technologies Corp.
Description: The Luma X-System is a 1k² camera for human fluoroscopy. It features a very flat design to allow a short image chain and offers comprehensive data processing options. The Luma X-system combines high-performance optics, mechanics and electronics into a modular lens system
- Camera Function: Video
- Features: Gain Control, Gamma Correction, Progressive Scan, Radiation Hardened
- Horizontal Resolution: 1024 lines
- Maximum Frame Rate: 30 fps
-
-
Supplier: Rigaku Corporation
Description: (Mo) radiation, but also available with copper Cu), the typical system comprises a 4-circle ? goniometer mounted with a single wavelength sealed tube X-ray source and Saturn 724 HG CCD detector. With a fast and sensitive 18-bit CCD detector, the Saturn Kappa is the perfect
- Detector Type: Camera / Film, Other
- Diffracted Beam Optics: Monochromating Crystal
- Features: Benchtop
- Sample/Detector Positioning System: Goniometer
-
Description: compared to CCD- and CMOS-based cameras and imagers While the CID structure is inherently radiation resistant, specific modifications to the CID process, and to the color filter process, make this CID imager radiation hardened Camera is tolerant to gamma, neutron, high energy
- Application / Industry: Industrial
- Camera Function: Video
- Features: Anti-blooming, Integrated Optical Probe, Radiation Hardened
- Horizontal Resolution: 730 lines
-
Description: Thermo Scientific* CID8710D1M solid-state, monochrome, CID-based video camera features minimum radiation tolerance of at least 1 x 106 rads total dose gamma (1 MegaRAD*) total dose. Camera features a 2:1 interlace-scanned Charge Injection Device (CID) based imager with 11.5
- Application / Industry: Industrial
- Camera Function: Video
- Features: Anti-blooming, Integrated Optical Probe, Radiation Hardened
- Horizontal Resolution: 786 lines
-
Description: Thermo Scientific* CID8710D1M solid-state, monochrome, CID-based video camera features minimum radiation tolerance of at least 1 x 106 rads total dose gamma (1 MegaRAD) total dose. Camera features a 2:1 interlace-scanned Charge Injection Device (CID) based imager with 12
- Application / Industry: Industrial
- Camera Function: Video
- Features: Integrated Optical Probe, Progressive Scan, Radiation Hardened
- Horizontal Resolution: 776 lines
-
Supplier: SPIE - Education
Description: illuminated arrays for UV, EUV and x-ray applications; high QE frontside illuminated sensors; deep depletion CCDs, ultra large CMOS and CCD arrays; high speed/ low noise parallel readout sensors. We describe the photon transfer technique in measuring performance and calibrating
- Industry: Aerospace / Defense, Electronics
- Modality: Internet / Online, On-site / In Plant
- Technology / Subject: Electronics, Photonics / Optics, Signal Integrity / EMC, Specialty / Other
- Type: Course
-
Supplier: PHOTONIS Technologies SAS
Description: Bakeable to 300°C High gain - low noise Description Photonis Advanced Performance Detectors (APDs) satisfy applications ranging from mass spectrometry to UV and X-ray astronomy. Most of these detector assemblies are designed for use in ultra-high vacuum systems
- Detector Type: Microchannel Plate
- Mass Analyzer Design: Time of Flight (TOF)
- Operating Temperature: -58 to 212 F
-
Supplier: PHOTONIS Technologies SAS
Description: Bakeable to 300°C High gain - low noise Description Photonis Advanced Performance Detectors (APDs) satisfy applications ranging from mass spectrometry to UV and X-ray astronomy. Most of these detector assemblies are designed for use in ultra-high vacuum systems
- Detector Style: Detector Sensing Element Only
-
Analog-to-Digital Converter (ADC) Chips - 16-Bit, 10 MSPS, PulSAR Differential ADC -- AD7626BCPZ-RL7Supplier: Analog Devices, Inc.
Description: LFCSP with operation specified from -40°C to +85°C. Applications Digital imaging systems – Digital X-ray – Digital MRI – CCD and IR cameras High speed data acquisition High dynamic range telecommunications receivers Spectrum analysis Test equipment
- IC Package Type: Other
- Input Voltage Range (Vpp): 8.19 volts
- Interface Type: Other
- Operating Temperature: -40 to 85 C
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Gel imaging system, PC or Mac, includes darkroom, UV transilluminator, epi-white illumination, camera, power supply, cables, Image Lab software The ChemiDoc™ XRS+ system is based on CCD high-resolution, high-sensitivity detection technology and modular options to accommodate a wide
Find Suppliers by Category Top
Featured Products Top
-
The Lt665R is Teledyne Lumenera's latest innovative, high performance USB 3.0 CCD camera based on the solid design of the Lt365R. Easy to use, the Lt665R builds on leading edge EXview HAD II technology to deliver high quality imaging and high sensitivity in a compact camera rich in (read more)
Browse CCD Cameras Datasheets for Teledyne Lumenera -
Quad Tap sensor technology Quad-Tap mode supports 15 fps at full resolution CCD sensor with 1” optical format providing a resolution of 4240 × 2832 using 3.1 x 3.1 μm pixels (read more)
Browse CCD Cameras Datasheets for Teledyne Lumenera -
The EOC-SI-2500 Series uses: 2500-10 - 1920 X 1200 CCD pixel high performance imager 2500-17 – SWIR cooled to -15°C with super SNR (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
systems cover various temperature ranges and optimised spectral ranges to suit specific applications. The functional principle of these thermographic cameras is similar to visual cameras (e.g. CCD/CMOS cameras) based on the respective integrated detector which is designed as a so-called FPA (read more)
Browse Thermal Imagers Datasheets for AMETEK Land -
Colorimeter employs a scientific-grade, low-noise image sensor that provides accurate, repeatable measurements. ProMetric cameras optimize resolution and dynamic range to ensure imaging performance. ProMetric Y supports high-speed USB and Ethernet communications. Available resolutions (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
mm or 1 mm, offering low, medium or high resolution. The highest resolution mode uses steps of just 0.5 mm, with overlapping measuring points. The reflected light is picked up by a CCD camera and analysed by specially developed software. Compact mechanics The mechanical (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Characterization Techniques for Miniature Low Power X-Ray Tubes
An X-ray shielded test chamber has been designed and built that includes a CCD-pinhole. camera and energy-dispersive silicon PIN-diode detector for spectrum collection. The. use of this chamber is an innovative approach that allows rapid imaging of the electron. beam spot on the anode, as well
-
An XRD/XRF Instrument For the Microanalysis of Rocks and Minerals
time, to the best of our knowledge, mounting the sample outside the CCD camera. In this paper the. instrument's design parameters as well as the properties of both a front-side-illuminated (FSI) CCD and back-side-illuminated (BSI) CCD as x-ray detectors are investigated.
More Information Top
-
Excitation of X rays by electrons accelerated in air in the wake wave of a laser pulse
To detect the X ray images and source radiation spectrum, we used a Roper Scientific CCD X ray camera (1300 × 1300 elements each with a linear size of 20 μm) mounted normally to the target.
-
X-ray flash radiography system for a high-current discharge in a dense gas
… for determining the metal vapor concentration in a high current pulsed discharge in a high and ultrahigh pressure gas based on a pulsed X ray source in a spectral region of 20–50 keV and an X ray CCD camera has been designed.
-
High-resolution X-ray diffraction based on 1D and 2D refractive lenses
Images were recorded using a high resolution Sensicam X ray CCD camera with a pixel size of 0.645 µm and a field of 1376 × 1040 pixels.
-
Radiograph X-ray source based on interaction of femtosecond laser pulse with solid-state targets in an air medium
To record X ray radiation, we used a Roper Scien tific X ray CCD camera (number of elements, 1300 × 1300; linear length of one element, 20 µm).
-
Experimental study of bremsstrahlung and characteristic radiation spectra from laser targets irradiated with ultrashort laser pulses with intensities of up to ...
The spectrograph design allows one to record the spectrum both on a photo graphic film and using an X ray CCD camera .
-
Diagnostics of plasma produced by femtosecond laser pulse impact upon a target with an internal nanostructure
X ray CCD cameras Andor DX440 and DX434 with a pixel size of 13.4 μm were used as detectors.
-
Diagnostics of the early stage of the heating of clusters by a femtosecond laser pulse from the spectra of hollow ions
A DX 440 X ray CCD camera with a pixel size of 13.5 μm was used as a detector.
-
Ionography of nanostructures with the use of a laser plasma of cluster targets
An X ray CCD camera pro tected from visible and ultraviolet radiations by two polypropylene layers 1 µm in thickness each coated by a 0.1 µm aluminum layer was used to detect spectra.
-
Experimental studies towards long pulse
steady state operation in LHD
Although the time duration required for deriving two dimensional electron temperature profiles using this type of X ray camera is extremely long (∼30 s), this X ray CCD camera would be a useful diagnostic for a long pulse discharge in the steady …
-
Products List by x Page 5 - China ECOL B2B Marketplace, Free Manufacturer Directory
x ray ccd camera .