Products/Services for X-ray Vision Camera Lenses
-
Camera Lenses and Video Lenses - (269 companies)Camera lenses and video lenses are optical devices that attach to video cameras used in machine vision, quality assurance, and remote monitoring applications. They are permanently fixed to video cameras, or used interchangeably...Iris ControlAdjustabilityZoom Capability -
Vision Sensors - (166 companies)Sensor Features. Vision Sensor Mounting. Cameras in vision sensors are exposed to the production process, and are susceptible to damage or corruption. Hardened camera cases and lens are available to protect cameras from loss. Most cameras in vision... -
Machine Vision Systems - (618 companies)...with one to several processors in a VME, CompactPCI, or other form factors. Modular or PC based machine vision systems have integration of complete, highly flexible vision systems from a selection of compatible modules such as cameras/imagers, lenses... -
Video Cameras - (1655 companies)...is controlled by a shutter, usually within the lens mechanism; it controls the length of exposure. High-end film video cameras may utilize a rotary shutter to expose negatives accurately. Digital cameras can offer a faster shutter speed, since... -
CCD Cameras - (507 companies)...cameras are the most developed and commonly used. CCD Camera Operation. After the camera's record function is initiated, the camera's lens focuses light through the camera aperture, light filters, and onto the electronic image sensor. The image sensor... -
Camera Filters - (37 companies)Camera filters provide a range of optical filtering effects in scientific, research, and industrial applications. How to Select Camera Filters. Linear Polarizer Filters | Color Correction Filters | Neutral Density. Image Credit: Edmund Optics | Sony...
-
Optical Lens Assemblies - (180 companies)...machine vision systems, measurement systems that use charged-couple devices (CCDs), metrology equipment, and microlithographic camera systems.There are three basic types of telecentric optical lens assemblies: object-space, image-space, and double...
-
Image Intensifiers - (12 companies)...conversion. Image intensifiers are commonly used to assist in the visual imaging of X-rays, gamma rays and infrared light. Image intensifiers are integrated with low light cameras in order to increase the camera's ability to operate in the presence...
-
Imaging Workstations - (257 companies)...vision systems, it may be necessary to integrate some or all of the following compatible modules: cameras/imagers, lenses, computers/processors, frame grabber boards, image processing boards, image analysis software and illuminators. Imaging workstations...
-
Telescopes - (59 companies)Telescopes are lens assemblies designed to magnify and view distant objects. Telescopes are lens assemblies that are designed to magnify and view distant objects. Telescopes include small devices such as spotting scopes for viewing wildlife...
Product News
-
Pratt & Whitney Measurement Systems, Inc.
X-ray Fluorescence Spectrometer MasterXRF Instrument Models. MasterXRF Technical Data Sheet. XRF Instruments - MasterXRF. The Standard of Accuracy. The MasterXRF (R) instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal instrument for industrial process control, improving product quality, and saving money. The instrument allows for the continuous, fully automatic monitoring of metal concentration in plating baths such as alkaline or acidic... (read more)Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems, Inc.
X-ray fluorescence spectrometer-MasterXRF PDF Brochure - MasterXRF. MasterXRF Models. FREE Flash Drive. Leasing Information. Accessories for MasterXRF. MasterXRF Features & Benefits. Sales Support or Virtual Demonstrations. XRF Instruments - MasterXRF. The Standard of Accuracy. The MasterXRF (R) instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal instrument for industrial process control, improving product quality, and saving money. The instrument... (read more)Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Metrohm USA, Inc.
How does X-ray fluorescence work? X-ray fluorescence, or XRF, is a nondestructive technique used to analyze the elemental composition of a material. The process begins when a sample is exposed to X-rays, which excites the atoms within it. This excitation causes the atoms to release energy in the form of characteristic X-rays. The emitted X-rays are unique to each element and are detected and measured to identify the elements present in the sample and determine their concentrations. Keep Reading (read more)Browse X-Ray Fluorescence Spectrometers Datasheets for Metrohm USA, Inc. -
Daitron Co., Ltd.
Recommended Power Supplies for X-ray Detectors X-ray imaging systems create images by detecting differences in X-ray transmission through the body. The X-rays emitted pass through the body and are converted into electrical signals by a detector: the amount of transmission varies depending on materials such as bones, organs, and muscles, and this difference creates contrasts in the image. However, due to their high energy, X-rays pose health risks that increase with radiation exposure. Consequently, manufacturers are heavily focused... (read more)Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Conax Technologies
Video: X-ray technology ensures reliability Conax relies on X-ray technology to ensure dependability. There 's nothing more crucial than the reliability of our solutions. Businesses depend on Conax Technologies ' products to operate without fail - down to thousandths of an inch. On top of providing reliable solutions that meet high standards, we 're invested in making our customers ' jobs easier while saving them time and money. At Conax, one of the ways we do that is through X-ray technology. View our brief demo video. Meeting ASTM... (read more) -
Voltage Multipliers, Inc.
Portable X-ray High Voltage Power Supplies Rugged and light weight, the XRS brings you the features you need with the proven reliability and quality built into all of VMI's products. VMI's XRS Power Supplies provide up to 10 watts of output power at -40kV to -50kV max. The outputs are fully adjustable over the specified operating range. Our power supplies offer many features including: Excellent Stability. Excellent Load and Line Regulation. Light Weight. Voltage and Current Programming. Voltage and Current Monitoring. Low Ripple. VMI's... (read more)Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers, Inc.
Portable XRS X-ray Power Supplies The XRS Series power supplies output up to 10W at full rated voltage. It features excellent ripple and regulation. Portable XRS x-ray power supplies are great for applications requiring -50kV and 10W. Lightweight, rugged and compact. Available in -40kV 100uA or -50kV 200uA outputs. See our specs and data sheets. VMI is dedicated to quality -- statistical methods are utilized for product design verification and production. Contact us for more information. About Voltage Multipliers Inc... VMI... (read more)Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
Pratt & Whitney Measurement Systems, Inc.
X-ray Sensor Master XRF fluorescence spectrometer PDF Brochure - MasterXRF. MasterXRF Models. FREE Flash Drive. Leasing Information. Accessories for MasterXRF. MasterXRF Features & Benefits. Sales Support or Virtual Demonstrations. XRF Instruments - MasterXRF. The Standard of Accuracy. The MasterXRF (R) instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal instrument for industrial process control, improving product quality, and saving money. The instrument... (read more) -
Pleora Technologies Inc.
10GigE Vision Connectivity for Camera Link Cameras Pleora 's iPORT CL-Ten External Frame Grabbers use a high-performance GigE Vision 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low, predictable latency. These external frame grabbers allow designers to extend and aggregate system cabling, and integrate Camera Link cameras into a networked environment. The CL-Ten converts video data to Ethernet packets... (read more)Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Teledyne FLIR IIS
Bumblebee X Stereo Vision Camera Teledyne FLIR IIS is pleased to announce the Bumblebee (R) X series - an advanced stereo vision solution built on our best-in-class stereo vision portfolio. Bumblebee X and software Spinnaker (R) 3D offer a comprehensive solution with onboard processing to build successful systems for warehouse automation, robotics guidance, and logistics. Bumblebee X delivers on the essential need for a comprehensive and real-time stereo vision solution. Customers can test and deploy depth sensing systems... (read more)Browse CMOS Cameras Datasheets for Teledyne FLIR IIS
-
CR4 - Thread: Eye Glasses to See Light Wavelength 1250-1650nm
X - Ray Vision Camera Lens adds "see-through capability" to your ...
-
Motion detection and correction in transmission-computed tomography
… the imaging system like, e.g., the distance between the image plane of the beam source or the number of pixels per millimeters that ( lens of the camera in that computers vision ) as well as the … … and orientation of the roentgen source).
-
Camera calibration for synthetic digital tomography
Additionally, computer vision research is generally interested in cameras which work at or near visible wavelengths, so that the focal-plane and the object are on opposite sides of a lens ; for x – ray imaging, of course, the object or patient …
-
Direct determination of geometric alignment parameters for cone-beam scanners
… K and Mertelmeier T 2003 Improving 3D image quality of x - ray c-arm imaging systems … … Y 1987 A versatile camera calibration technique for high-accuracy 3D machine vision metrology using off-the-shelf TV cameras and lenses IEEE J. Robot. Autom.
-
Engineering Geology for Society and Territory - Volume 8
… were observed under a stereomicroscope (Leica S8 APO) equipped with a 10x eyepiece lens and objective magnifications from … … and videocamera (EC3); • X - ray Diffraction (XRD): principal mineralogical … … 5 Megapixel resolution digital camera and dedicated software Axio Vision , both in plane and …
-
Machine Vision Handbook
… Artificial neural networks, 70, 1096–1101 Artificial neurons, 1096–1099 Artificial vision , 3–10, 12, 14, 33 … … Asperger’s syndrome, 302 Aspheric lenses , 186, 196, 198, 254 … … Asymmetry, 1156 Asynchronous area cameras , 489 Asynchronous camera, 489 … … medium, 41 Attenuation of x - rays , 413 Attitudes, 15, 55 …
-
Passive Eye Monitoring
camera calibration Tsai’s camera calibration algorithm 116, 120 catadioptric 154, 161 … … caustic 162 charge coupled device 117 chest X - ray 325 clicking behavior 366 … … Computer Tomography 324 computer vision 55, 57, 58, 60 … … corneal reflex 6 corrective lenses 151 CPU 216 cross …
-
Computer Vision for X-Ray Testing
In our experiments, the X - ray computer vision system could not be adequately modeled without consideration of the lens distortion or with only radial and tan- gential distortions. The models that were originally developed for cameras (Lin- ear, Radial, Rad-Tan-1, Rad-Tan-2 …
-
Camera Augmented Mobile C-Arm (CAMC): Calibration, Accuracy Study, and Clinical Applications
[43] N. Navab and M. Mitschke, “Method and apparatus using a virtual de- tector for three-dimensional reconstruction form X - ray images,” U.S. 6236704, Jun. 30, 1999. [44] R. Tsai, “A versatile camera calibration technique for high accuracy 3d machine vision metrology using off-the-shelf TV cameras and lenses ,” IEEE J. Robot.
-
Nondestructive Detection of Split-pit Peaches
Thus, it is crucial that a peach be oriented so that the x - ray is taken through the suture or the top. Digital Image Analysis Equipment and Methods A digital vision system consisted of a digital camera (Panasonic WV-CDSO CCD camera with a Fujinon H6¥12.5R TV lens ) and a PCVisionplus Framegrabber (Imaging Technology, Inc.), running on a 10 MHz NCR PC-810 …
Indicates content that may require registration and/or purchase.