-
Description: Thermo Scientific* CID3710D solid-state monochrome video camera features an RS-170 video format, interlace-scanned, 776(H) x 512(V) pixel CID array in a compact remote head configuration. Compact remote head configuration connects to the Camera Control Unit via flexible cable
- Horizontal Resolution: 776 lines
- Imaging Technology / Camera Type: CID
- Lens Mount: C-Mount
- Maximum Frame Rate: 30 fps
-
Description: Thermo Scientific* CID3712D solid-state monochrome video camera features a CCIR (European) video format, interlace-scanned, 768(H) x 612(V) pixel CID array in a compact remote head configuration. Compact remote head configuration connects to the Camera Control Unit via flexible
- Horizontal Resolution: 768 lines
- Imaging Technology / Camera Type: CID
- Inspection Functions: Object Detection, Edge Detection, Object Measurement, Object Position
- Lens Mount: C-Mount
-
Supplier: Radiant Vision Systems
Description: Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and subpixels.
-
-
Supplier: Radiant Vision Systems
Description: TT-ARVR? Software for comprehensive in-headset testing Evaluates the Full Display Field of View Experienced by Human Users Specially-designed for display quality measurement in NED headsets, the Radiant Vision Systems AR/VR lens includes aperture characteristics
Find Suppliers by Category Top
Featured Products Top
-
Teledyne FLIR IIS is pleased to announce the Bumblebee® X series – an advanced stereo vision solution built on our best-in-class stereo vision portfolio. Bumblebee X and software Spinnaker® 3D offer a comprehensive solution with (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
simply a hobbyist looking to elevate your photography game, our bonded filter is the perfect tool to enhance your creative vision. The ND filter, or neutral density filter, is a crucial accessory for any photographer or filmmaker. It reduces the amount of light entering the camera lens without (read more)
Browse Optical Filters Datasheets for Suzhou Jiujon Optics Co., Ltd -
Highly accurate and with an unmatched measurement speed, the next generation Ranger3 streaming cameras can be configured for a wider range of needs. Powered by our unique 3D sensor tailored for demanding vision applications, Ranger3 will serve as a key component in inspection systems worldwide (read more)
Browse Machine Vision Systems Datasheets for SICK -
The ND filter bonded with AR window and polarizing film. This product is designed to revolutionize the way you capture images and videos, providing unparalleled control over the amount of light entering your camera lens. Whether you’re a professional photographer (read more)
Browse Optical Filters Datasheets for Suzhou Jiujon Optics Co., Ltd -
Pleora Technologies and Skoopia proudly introduce the industry’s first external frame grabber that adds GigE Vision connectivity to Skoopia’s 21Z30S series block cameras. The combined solution helps designers and integrators leverage the ease-of-use of Skoopia (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
SWIR lenses SWIR lenses may be best known for their place in outdoor night vision cameras, which has given them ever increasing importance in many defense applications as well as in civilian security. But SWIR lenses also play an important part in medicine, where they are (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
Benefits of Avantier’s Telecentric Lenses High Performance Industry Leading Price to Performance Ratio Designed for Machine Vision and Metrology (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
image paths, beam redirection, or integration with scanning or steering mirrors. Designed for stability and high image fidelity, relay lenses are widely used in microscopy, endoscopy, machine vision, laser scanning, metrology, and other high (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
Cameras Robust cameras with highly flexible mounting options and a bandwidth of up to 2.5 Gbit/s offer a range of services tailored to industrial (read more)
Browse Video Cameras Datasheets for Beckhoff Automation LLC -
. Healthcare and Pharmaceuticals: Machine vision aids in visual inspection of medical devices, x-ray imaging analysis, and OCR (Optical Character Recognition) for drug packaging. Industrial Automation: Machine (read more)
Browse Network Equipment Datasheets for OnLogic Inc.
More Information Top
-
CR4 - Thread: Eye Glasses to See Light Wavelength 1250-1650nm
X - Ray Vision Camera Lens adds "see-through capability" to your ...
-
Motion detection and correction in transmission-computed tomography
… the imaging system like, e.g., the distance between the image plane of the beam source or the number of pixels per millimeters that ( lens of the camera in that computers vision ) as well as the … … and orientation of the roentgen source).
-
Camera calibration for synthetic digital tomography
Additionally, computer vision research is generally interested in cameras which work at or near visible wavelengths, so that the focal-plane and the object are on opposite sides of a lens ; for x – ray imaging, of course, the object or patient …
-
Direct determination of geometric alignment parameters for cone-beam scanners
… K and Mertelmeier T 2003 Improving 3D image quality of x - ray c-arm imaging systems … … Y 1987 A versatile camera calibration technique for high-accuracy 3D machine vision metrology using off-the-shelf TV cameras and lenses IEEE J. Robot. Autom.
-
Engineering Geology for Society and Territory - Volume 8
… were observed under a stereomicroscope (Leica S8 APO) equipped with a 10x eyepiece lens and objective magnifications from … … and videocamera (EC3); • X - ray Diffraction (XRD): principal mineralogical … … 5 Megapixel resolution digital camera and dedicated software Axio Vision , both in plane and …
-
Machine Vision Handbook
… Artificial neural networks, 70, 1096–1101 Artificial neurons, 1096–1099 Artificial vision , 3–10, 12, 14, 33 … … Asperger’s syndrome, 302 Aspheric lenses , 186, 196, 198, 254 … … Asymmetry, 1156 Asynchronous area cameras , 489 Asynchronous camera, 489 … … medium, 41 Attenuation of x - rays , 413 Attitudes, 15, 55 …
-
Passive Eye Monitoring
camera calibration Tsai’s camera calibration algorithm 116, 120 catadioptric 154, 161 … … caustic 162 charge coupled device 117 chest X - ray 325 clicking behavior 366 … … Computer Tomography 324 computer vision 55, 57, 58, 60 … … corneal reflex 6 corrective lenses 151 CPU 216 cross …
-
Computer Vision for X-Ray Testing
In our experiments, the X - ray computer vision system could not be adequately modeled without consideration of the lens distortion or with only radial and tan- gential distortions. The models that were originally developed for cameras (Lin- ear, Radial, Rad-Tan-1, Rad-Tan-2 …
-
Camera Augmented Mobile C-Arm (CAMC): Calibration, Accuracy Study, and Clinical Applications
[43] N. Navab and M. Mitschke, “Method and apparatus using a virtual de- tector for three-dimensional reconstruction form X - ray images,” U.S. 6236704, Jun. 30, 1999. [44] R. Tsai, “A versatile camera calibration technique for high accuracy 3d machine vision metrology using off-the-shelf TV cameras and lenses ,” IEEE J. Robot.
-
Nondestructive Detection of Split-pit Peaches
Thus, it is crucial that a peach be oriented so that the x - ray is taken through the suture or the top. Digital Image Analysis Equipment and Methods A digital vision system consisted of a digital camera (Panasonic WV-CDSO CCD camera with a Fujinon H6¥12.5R TV lens ) and a PCVisionplus Framegrabber (Imaging Technology, Inc.), running on a 10 MHz NCR PC-810 …
Indicates content that may require registration and/or purchase.