-
Description: Thermo Scientific* CID3710D solid-state monochrome video camera features an RS-170 video format, interlace-scanned, 776(H) x 512(V) pixel CID array in a compact remote head configuration. Compact remote head configuration connects to the Camera Control Unit via
- Horizontal Resolution: 776 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 3.229173 Lux
- Operating Temperature: 32 to 122 F
-
Description: environments, the CID8825D features a 2:1 interlace-scanned Charge Injection Device (CID) based imager with 18.0 x 16.4 micron pixels in 710(H) x 484(V) NTSC version format, and a minimum radiation tolerance of at least 3 x 106 rads total dose gamma (3 MegaRAD) total dose. Also
- Horizontal Resolution: 730 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 20 Lux
- Operating Temperature: 32 to 122 F
-
Description: Thermo Scientific* CID8710D1M solid-state, monochrome, CID-based video camera features minimum radiation tolerance of at least 1 x 106 rads total dose gamma (1 MegaRAD) total dose. Camera features a 2:1 interlace-scanned Charge Injection Device (CID) based imager with 12
- Horizontal Resolution: 776 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 7.534737 Lux
- Operating Temperature: 32 to 86 F
-
-
Supplier: Pleora Technologies Inc.
Description: Pleora's iPORT™NTx-Deca embedded interface, built on decades of proven expertise in high-reliability transport solutions, simplifies the design of high-performance cameras, imaging devices, and medical, dental, and industrial X-ray flat panel detectors (FPDs).
- Features: Ethernet Interface, Serial I/O Port
-
Supplier: Tripp Lite by Eaton
Description: backpack, laptop bag or camera bag Ideal for connecting a mini-HDMI camcorder, digital camera or tablet to an HDMI display High Performance and Wide Compatibility Supports HD video resolutions up to 1920 x 1080 (1080p) @ 60 Hz Supports data transfer speeds up to 10.2 Gbps
- Cable Length: 1 ft
- Operating Temperature: -10 to 80.0000000000001 C
- North American (AWG): 30 AWG
- Application: Audio, Video
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ NTx-GigE Embedded Video Interface hardware provides a straightforward way to integrate GigE Vision 2.0 video connectivity into cameras, X-ray detector panels, and imaging systems. The embedded hardware converts video data to packets at
- Flash per Processor: 128 MB
- Data Bus: 32-bit
- Features: FPGA Data I/O Port, Other, Serial I/O Port
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ NTx-NBT50 Embedded Video Interface hardware shortens time-to-market, reduces risk, and lowers costs by providing a straightforward way to integrate high-bandwidth GigE Vision® 2.0 video connectivity over NBASE-T into imaging devices and systems. The NTx-NBT Embedded
- Flash per Processor: 256 MB
- Features: Ethernet Interface, Serial I/O Port
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ NTx-NBT25 Embedded Video Interface hardware provides a straightforward way to integrate GigE Vision® 2.0 video connectivity over NBASE-T into imaging devices and systems. The NTx-NBT25 Embedded Video Interface supports 2.5 Gbps transmission of uncompressed images
- Flash per Processor: 256 MB
- Features: Ethernet Interface, Serial I/O Port
-
Supplier: TapeOnline.com
Description: technology eliminates the restrictions inherent in proprietary tape footprints, and allows a variety of different video formats to be recorded as 'data files', and is therefore extremely flexible as to what can be recorded to it. In addition to video and audio streams, you can record a
- Camera Function: Video
-
Supplier: TapeOnline.com
Description: enable transfer speeds of up to 72 Mbps.Sturdy ConstructionXDCAM discs are made of polycarbonate with a polypropylene case. The protective cartridge keeps the disc and data safe from debris, rough handling, shock, and x-rays. XDCAM discs are also resistant to heat and humidity. These
- Camera Function: Video
-
Supplier: Teledyne DALSA
Description: Teledyne Rad-icon’s Shad-o-Box HS product family of digital x-ray cameras offers users a high-speed, high-performance CMOS x-ray imaging detector with a fast, reliable Gigabit Ethernet interface. The cameras in this product line are capable of frame rates up
- Detectable Activity Range: 10 to 225 KeV
- Operating Temperature: 10 to 40 F
- Software: Application Software Included
- Computer Interface: Computer
-
Supplier: Euresys s.a.
Description: square-pixel resolution (640 x 480 or 768 x 576) is achieved at full frame rate. Picolo is the ideal capture card for cost-sensitive applications in the fields of machine vision, access control, x-ray inspection.
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: flexibility, designed for R&D and quality assurance Easy-to-use measurement control and analysis software Typical Applications: The Microscope Lens is ideal for capturing small details in extremely high resolution. The camera/lens solution offers photometric imaging efficiency to address both
- Component / Product Tested: Displays / Video Equipment
- Type / Form: Test Module / Sub-system
- Tester / Test Capability: Vision / X-ray
-
Supplier: Tripp Lite by Eaton
Description: instance, connect a media server, Blu-ray player, security camera and Xbox to your HDTV, and watch the video transmission from all four simultaneously with built-in IR control.Recommended for Home Theaters, Digital Signage and Other Audio/Video ApplicationsThis HDMI quad
- Number of Ports: 4 #
- Network Equipment: Switch
-
Supplier: Tripp Lite by Eaton
Description: Multi-Channel Audio and 4:4:4 ColorThis 4K HDMI cable is rated up to 18 Gbps and supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz for crystal-clear picture and sound. It’s compatible with HDCP 2.2 and HDMI 2.0 standards for carrying HDR (high dynamic
- Cable Length: 164 ft
- Operating Temperature: 0.000000000000012 to 45.0000000000001 C
- Application: Audio, Video
- Features: Cable Assembly, HDMI
-
Supplier: Tripp Lite by Eaton
Description: Multi-Channel Audio and 4:4:4 ColorThis 4K HDMI cable is rated up to 18 Gbps and supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz for crystal-clear picture and sound. It’s compatible with HDCP 2.2 and HDMI 2.0 standards for carrying HDR (high dynamic
- Cable Length: 16 ft
- Operating Temperature: 0.000000000000012 to 45.0000000000001 C
- Application: Audio, Video
- Features: Cable Assembly, HDMI
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The AR/VR lens is an optional mounting accessory for Radiant's ProMetric Y Imaging Photometer or ProMetric I Imaging Colorimeter, offering the most efficient means of measuring NEDs as a turnkey, compact camera/lens solution with minimal setup and integration time, equipment, or expertise.
- Component / Product Tested: Displays / Video Equipment
- Features: Other, Specialty / Other
- Type / Form: Test Module / Sub-system
- Tester / Test Capability: Vision / X-ray
-
Supplier: IC Realtime, LLC
Description: Dual-Stream Video Compression Pentaflex Operation 480 FPS Realtime 960H Recording Realtime Synchronized Audio/Video Recording on All Channels 16-channel simultaneous realtime playback Smart Search Loop back video output for every channel Matrix video output for Spot
- Number of Video Inputs: 16
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: IC Realtime, LLC
Description: Dual-Stream Video Compression Pentaflex Operation 240 FPS Realtime 960H Recording Realtime Synchronized Audio/Video Recording on All Channels 8-channel simultaneous realtime playback Smart Search Loop back video output for every channel Matrix video output for Spot
- Number of Video Inputs: 8
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: IC Realtime, LLC
Description: Dual-Stream Video Compression Pentaflex Operation 120 FPS Realtime 960H Recording Realtime Synchronized Audio/Video Recording on All Channels 4-channel simultaneous realtime playback Smart Search Loop back video output for every channel Matrix video output for Spot
- Number of Video Inputs: 4
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Description: (Random Access Charge Injection Device) imager is capable of direct low energy (CuKa) X-Ray imaging GdO2S coating is available for mid-to-high-energy-level X-Ray imaging, as well as LUMOGEN coating for extended UV sensitivity RACID imagers employed in the SpectraCAM are
- Horizontal Resolution: 540 lines
- Quantum Efficiency: 10 to 55 %
- Vertical Resolution: 540 lines
- Performance: Anti-blooming, Cooled Sensor
-
Description: CIE x021:2001 ISBN 978 3 901906 10 7 The increasing use of computers and networks is causing images to travel down novel paths. Images created by video cameras are going to print; medical x-rays are sent to video displays, etc. All this creates a need to rethink
-
Supplier: Toshiba America, Inc.
Description: mobile phones, digital cameras and camcorders Built-in write-protect switch prevents accidental data overwrites Plug and play with no software to install Compact Flash Cards Ideal for continuous burst-mode shooting Solid construction to help protect against shock and vibration Airport
- Memory Size: 8 to 128 GB
- Memory Type: CompactFlash®, MicroSD™, SD™
-
Supplier: SPIE
Description: This book deals with a wide class of novel and efficient adaptive signal processing techniques developed to restore signals from noisy and degraded observations. These signals include those acquired from still or video cameras, electron microscopes, radar, x rays, or
-
Supplier: Optoma Technology, Inc.
Description: a variety of devices including computers, game consoles, video cameras, Blu-Ray players and more to the PT110 entertainment projector for instant fun! Share vacation pictures straight from your smartphone or stream video from YouTube with images to 140 inches (diagonal)
Find Suppliers by Category Top
Featured Products Top
-
X-ray technology. View our brief demo video. Meeting ASTM standards Conax thermocouples and RTDs typically have either opaque metal or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
applications in industrial process monitoring and maintenance, security and surveillance, and search and rescue. This MicroCalibir camera has a resolution of 640 x 480 pixels (VGA) or 320 x 240 pixels (QVGA) and is available with a camera parallel, USB, or MIPI CSI2 video interface. For easier (read more)
Browse Datasheets for Teledyne DALSA -
Display only. Camera cable sold separately. See accessories to customize. Screen 7" LCD 800 x 480 pixels Photo resolution / format 640 x 480 pixels / JPEG (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
medical pumps, blood analysis equipment, advanced ambulance bed mechanisms, X-ray and MRI beds, bone density analysis machines, cleaning and sterilization equipment, and more. View Video See various applications for Geeplus Actuators (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
these applications: Cockpit Displays, Surveillance Cameras, Cabin Entertainment, RS170 Video, SMPTE 292M Video, SMPTE 424M Video, and High Definition Video DataMATES are (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Transmit video seamlessly at 10 Gbps over Ethernet Pleora’s iPORT™NTx-Deca embedded interface, built on decades of proven expertise in high-reliability transport solutions, simplifies the design of high-performance cameras, imaging devices, and (read more)
Browse Machine Vision Systems Datasheets for Pleora Technologies Inc. -
APPLICATIONS Large video transmission systems Surveillance cameras / smart city surveillance system Broadcast equipment SDI input & output video cards Studio and broadcast cameras (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
Pleora’s iPORT™NTx-Deca embedded interface, built on decades of proven expertise in high-reliability transport solutions, simplifies the design of high-performance cameras, imaging devices, and medical, dental, and industrial X-ray flat panel detectors (FPDs). Compared with (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
/or images from one camera can be multicast to multiple endpoints. In comparison competing solutions require multiple cables for video transmission and control, external power sources, and PCIe frame grabbers to capture images. This results in more complex systems, longer design times, higher costs, and limited component selection. (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora's iPORT NTx-GigE Embedded Video Interface hardware provides a straightforward way to integrate GigE Vision 2.0 video connectivity into cameras, X-ray detector panels, and imaging systems. The embedded hardware converts video data to packets at throughput approaching 1 Gbps rate (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc.
More Information Top
-
Advanced laser fusion target fabrication research and development proposal
A measurement system can use the video cameras and computers available today, but a good x - ray video camera and an x-ray source with the desired source size and intensity must bedeveloped.
-
f oXrayIIe PC-Based X-ray Inspection System
… unit) 380 × 260 × 140 mm (VCU-10e); 560 × 410 × 210 mm (VCU-16e); 660 × 560 × 210 mm (VCU-22e) Weight: (system weight in case) 25.5 kg (excluding x - ray ) ( video camera unit) 5.55 kg …
-
Application of Plasma Focus Device in Fast Industrial Radiography
To do this, an X - ray video camera and the hard X-ray emission due to a PF device have been used.
-
CR4 - Thread: Eye Glasses to See Light Wavelength 1250-1650nm
IR X-Ray Vision Experiments IR Pass Filters Infrared Lens for Sony NightShot 0lux X - ray Video Cameras Vision Cam Xray Digital Camcorders Film Voyuerism CCD ...
-
X-ray focusing using elliptically bent multilayers
An x - ray video camera with a resolution of about 7 jim was only used when the set-up was close to the optimum focusing conditions because of the small field of view available.
-
Mobile nondestructive assay and examination instruments
The NDE system pictures the contents of 208-1 barrels that are brought in on a conveyor and rotated, cne at a time, in front of the x - ray video camera , .
-
A Novel Air Bubble Method to Compare the Pressure of the Brain Tissue in Head Decelerating Impact
The markers were embedded in the brain tissue, then a high-speed (250 fps) bi-planar X - ray video cam- era was used to record the impacting process.
-
Crystal fragmentation and columnar-to-equiaxed transitions in Al-Cu studied by synchrotron X-ray video microscopy
Recently, with the high brilliance offered at state-of-the-art synchrotron radiation sources and developments in digital high-resolution X - ray video cameras , in situ X-radiography has gained considerable attention and has been demonstra- ted as a promising new tool …
-
Classic Papers in Modern Diagnostic Radiology
In 1988–98 he developed an x - ray video camera for fluoroscopy and flat panel sensors for digital radiography and fluoroscopy again using amorphous selenium.
-
Head Injury Pathophysiology & Management
Recently, improved data on the motions of the brain due to an impact to the head have been produced in experiments that use high speed X - ray video cameras (Hardy et al., 2001).
Indicates content that may require registration and/or purchase.