-
Supplier: Visual Sound, Inc.
Description: Fully-functional Microsoft Windoews embedded ultra mobile pc (UMPC) with internet access, Ethernet, and Wi-Fi networking capability. Built in camera, mic, and speakers for remote online communication. Capability to install Microsoft Windows XP (or newer) compatible software so you can
-
Supplier: Small PC Computers
Description: a no moving parts solution. A wide variety of configurations and I/O options are available. All SDC220 systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 113 F
- General Features: Integrated BluetoothTM Technology, Touch Screen
-
Supplier: Small PC Computers
Description: point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 22" TFT active matrix LCD Resistive Touch Screen Native resolution 1680 x 1050 (auto sync.) NEMA-4 panel
- RAM: 8 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 122 F
- General Features: Integrated BluetoothTM Technology, Touch Screen
-
-
Supplier: AAEON Electronics, Inc.
Description: Application Factory Automation KIOSK HMI 12.1" Intel Atom Processor-Based Operator Panel PC Main Feature 12.1" XGA TFT-LCD Onboard Intel Atom Low Power Consumption Processor Anti-Vibration Disk Bay Touch Screen Support Windows XP Pro For Embedded, XP
- Display Size: 12.1 inch
- Speed: 1,600 MHz
- RAM: 2 GB
- Operating System: Microsoft®
-
Supplier: Small PC Computers
Description: point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating systems) Standard Features Removal Computer Module 20" TFT active matrix LCD Resistive Touch Screen Native resolution 1600 x 1200 (auto sync.) NEMA-4 panel
- RAM: 8 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 113 F
- General Features: Integrated BluetoothTM Technology, Touch Screen
-
Supplier: Small PC Computers
Description: a no moving parts solution. A wide variety of configurations and I/O options are available. All SDC190 systems come complete with Windows 7 Pro installed and a complete 60 point quality test and burn in procedure. (Optional - Win XP, Vista, XP-Embedded, Linux and other operating
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 113 F
- General Features: Integrated BluetoothTM Technology, Touch Screen
-
Supplier: Gefran
Description: Fieldbus [optional] (CAN Layer 2) - 1 x COM RS232 [optional] - 1 x COM RS485/RS422/RS232 [optional] The product can be ordered with different operating systems already installed, such as: - VxWorks - Windows XP Embedded This solution allows the creation of various automation
- Nominal Display Size: 15 inch
- CPU Speed: 600 to 1,500 MHz
- RAM: 256 to 1,000 MB
- Flash Memory (RAM): 1,000 to 4,000 MB
-
Supplier: ValueTronics International, Inc.
Description: Analysis for Transmitter Channel Embed or De-embed and Receiver Equalization Emulation Most Popular Jitter, Timing, and Eye-Diagram Analysis Package DDR Memory Bus Analysis 12.1-in. Largest XGA Touch-Screen Display in the Industry Event Search and Mark to Facilitate the Comprehension
-
Supplier: Aaeon Systems Inc.
Description: and reliability." says Eric Wang, Product Manager of AAEON's Embedded Computing Division. "As with all products in AAEON's GENE series, GENE-TC05 has a consistent rear I/O coast line that enables customers to easily upgrade previous systems, saving time and money. This 3.5" embedded
- RAM: 512 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Aaeon Systems Inc.
Description: says Eric Wang, Product Manager of AAEON's Embedded Computing Division. "As with all products in AAEON's GENE series, GENE-TC05 has a consistent rear I/O coast line that enables customers to easily upgrade previous systems, saving time and money. This 3.5" embedded board is perfect for
- RAM: 512 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: HydraForce, Inc.
Description: resolution, viewing angle ±50°, 7 inch (177 mm) diagonal screen. Light gray plastic housing with black rubber frame; glass front with anti-reflective glass. Model A6F has a touch screen.. Mounting: Can be mounted in landscape mode; stand-alone or on dashboard. To mount
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: HydraForce, Inc.
Description: resolution, viewing angle ±50°, 7 inch (177 mm) diagonal screen. Light gray plastic housing with black rubber frame; glass front with anti-reflective glass. Model A6F has a touch screen.. Mounting: Can be mounted in landscape mode; stand-alone or on dashboard. To mount
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Savin
Description: of 90 ppm · Most main features accessible from initial screen on touch panel display · Ability to program up to 8 jobs into memory while initial job is running · Professional finishing capabilities · Easy pull-out tray handles provides comfortable over or underhand gripping for all
- Resolution: 1,200 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
-
Supplier: ValueTronics International, Inc.
Description: 12.1” (307.3 mm) XGA display with a touch screen with 10 vertical divisions give you 25% more vertical measurement resolution than other oscilloscopes. Unmatched Usability TekLink™ allows you to acquire more than four channels by synchronizing multiple oscilloscopes and debug
- Bandwidth: 16,000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: Functional testing End-to-end IP packet data test Integrated Fading/AWGN option MIMO 2x2 and MIMO 4x4 Automation support using remote APIs Embedded controller PC with Windows XP State of the art 12” touch-screen GUI LTE Physical Layer Features and Capability The 7100
Find Suppliers by Category Top
Featured Products Top
-
PC boards and minimizes overall panel thickness. Cost effective alternative to mechanical switches and touch screens Leading the Way in Printed Electronics Quantaflex Printed (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc. -
innovative platform is its usability. The scope includes a large responsive 10.1 in. touch screen that includes smooth gesture operation and a clear layout that makes the scope extremely easy-to-use. For example, setting up the zone trigger is as simple as drawing a target around the waveform with a (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
New Trends in Mechanism and Machine Science
The first one, the User level, integrates a power panel – an industrial com- puter, with a touch screen display and the Windows XP Embedded operating system, through which the user can interact with the robot.
-
Rack Mounted UV-VIS Diode Array Process Spectrophotometer
The analyzer is controlled via an embedded Windows XP based industrial computer with a touch screen user interface.
-
Robotic System for Transrectal Biopsy of the Prostate: Real-Time Guidance Under MRI
The system software and graphical user interface were run on an embedded PC (Intel Pentium M, 400 MHz, 1 GB RAM, Windows XP embedded ) and inter- faced to a 15-in touch screen for user input and output.
-
Towards an open and easily extendible home care system infrastructure
The General Purpose Open Base station might be an embedded touch - screen based personal computer running Windows Vista or XP (which is used in the current research projects), but any PC or laptop might be used, in order to cut cost or…
-
Determination of Oxygenates and BTX in Beverage Grade CO2 (.pdf)
USB based ADC System Touch screen Color VGA display Windows XP Operating System ( embedded ) with PW Chromatography Software Detectors- PID improved New outputs- Modbus Easier to expand features through USB .
-
The Design of On-vehicle Digital Terminal Based on Embedded System
…digital terminal, propose the most suitable hardware selection of the on-vehicle digital terminal based on embedded system; Finally, propose the software overall structure and then customize the Windows XP Embedded operating system, and design … software for use on touch -sensitive screen .
-
MATLAB Real-time Data Acquisition for Laboratory Froth
Flotation Automation
15" touch screen industrial panel PC, model IPPC-7157A equipped with two PCI data acquisition cards running Matlab R2010a under Windows XP Pro Embed SP3 was used for data acquisition and flotation control.
-
Tablet Computer - Nasa Tech Briefs :: NASA Tech Briefs
Additional product features include: 10.4" flat panel touch screen with a 1024x768 resolution; Intel Atom Processor D510 (Dual-Core); 2 GB; 667 MHz … software-controlled function buttons, general purpose I/O, and LEDs; internal Wi-Fi antenna; and embedded XP operating system.
-
ndura Rugged Tactical Tablet
…GHz Intel® Atom™ Z530 Ultra Low Voltage (2.3 W) 512KB L2 cache Display: 8.4 in 1024 × 768 resolution screen, with sunlight readable touch screen Touchscreen: 4-wire resistive … antenna Operating System: Windows XP for embedded systems Audio: PCI Audio…
-
TACTER-31M Rugged Hand-held Computer (RHC)
…sunlight-readable VGA TFT colour display; resistive touch-screen using passive pen; five quick function keys 10.4 in configuration: enhanced backlight XGA TFT colour display; resistive touch - screen using passive pen; 12 … system: Windows 2000 or XP , Linux Windows Vista, XP … sensitivity 16 channels internal GPS receiver (military SAASM GPS - option) Communications controller (option): embedded Taclink 3000E1 (MIL…
Indicates content that may require registration and/or purchase.