Products/Services for YAG Electrical Resistivity
-
Nondestructive Testing (NDT) Conductivity and Resistivity Meters - (72 companies)Non-destructive testing (NDT) conductivity meters and resistivity meters are devices for measuring electrical conductivity and/or resistivity of solid media to determine the characteristics of its constituent materials. Non-destructive testing (NDT...Form Factor -
Fibers and Filaments - (224 companies)Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications. Materials. Fibers and filaments... -
Resistive Heating Elements - (55 companies)Resistive heating elements generate heat by the phenomena of joule heating. As an electrical current passes through the element heat is generated due to the resistive nature of the elements design. Resistive heating elements are either composed...
-
Conductivity and Resistivity Meters - (311 companies)...combination conductivity meters, dissolved solids meters and resistivity meters used. Conductivity, a measure of water 's ability to transmit electrical current, is a gross, indirect measurement of the concentration of ions. Consequently... -
Electrical Connectors - (3300 companies)...properties; resists softening at high temperatures. Mainly automotive applications. Table Credit: Molex. Features. Some applications may require electrical connectors to possess certain features. Keyed connectors are designed to only connect... -
Electrical Insulators - (199 companies)...of ceramic materials and can resist extreme thermal conditions. A laser-cut electrical insulator has special spatial characteristics. A standard electric insulator is non-metallic and blocks the flow of electricity because its valence band is filled...
-
Resistive Temperature Devices (RTD) Elements - (204 companies)Resistive temperature device (RTD) elements are wire windings or other thin-film serpentines that exhibit changes in resistance with changes in temperature. They are usually made of metallic elements or alloys such as copper, nickel, or nickel-iron...
-
Electrical Resistance and Conductance Sensors - (13 companies)Electrical resistance and electrical conductance sensors measure the resistance or conductance of an electrical component or system. Electrical resistance and conductance sensors are used in a wide variety of industries, across a very broad spectrum...
-
Electrical Feedthroughs - (121 companies)Image Credit: Nor-Cal Products, Inc. Electrical feedthroughs transmit electrical current through the walls of a pressurized or vacuum system through a hermetic seal. Electrical feedthroughs are designed to maintain the integrity of the walls...
-
Electrical Contacts - (269 companies)Electrical contacts are metals and other substances used as the makeup of electrical components. They are the materials in a system through which an electrical current flows. How to Select Electrical Contacts. Electrical contacts are soft...
Product News
-
Dymax
Dual-Cure Conformal Coating Resists Corrosion . Formulated with no added solvents, this UV/Visible light-curable material is an environmentally responsible choice that eliminates flash-off time. It fluoresces bright blue under black light for easy visual inspection, simplifying process verification and quality control. Certifications and Industry Approvals. Dual-Cure 9483 meets key international standards and OEM specifications, including: UL 94V-0 (flammability rating). UL 746E (electrical insulation). MIL-I-46058C (military-grade conformal... (read more)Browse Conformal Coatings Datasheets for Dymax -
Kayaku Advanced Materials, Inc.
PMMA Positive Resists Formulated by dissolving PMMA polymer in safe solvents such as anisole, it functions as a high?resolution positive e?beam resist, offering exceptional pattern fidelity, easy processing, and excellent film quality. Beyond e?beam lithography, PMMA is also used as a protective coating for wafer thinning, a bonding adhesive, and a sacrificial layer, making it a reliable and flexible material for diverse microfabrication workflows. Copolymer resists are formulated from PMMA blended with ~8.5%... (read more) -
NKK Switches
Comparing Resistive Touch Screens Embrace the touch screen revolution with NKK's Series ZE and FT -- where innovation is at the touch of a fingertip. Series ZE Multi-Touch Resistive Touch Screens key features: Light touch operation similar to a smartphone. Highly resistant to noise; exceptional durability; 10,000,000 operations minimum. Dual touch controller boards available, specifically designed for ZE Series. Popular sizes in line with trending wide screens. Series FT Resistive Touch Screens key features: Benefits of 4-wire... (read more)Browse Touch Screen Displays Datasheets for NKK Switches -
Master Bond, Inc.
Flowable Silicone Resists Shock Master Bond MasterSil 323 is a two component, addition cured system for bonding, sealing and potting applications. This product has a convenient to use 1:1 mix ratio, and can be packaged in double barrel cartridges for dispensing from a gun applicator. It can be applied in thin and thick sections. This silicone has excellent flexibility, with an elongation of 150-250% at room temperature, a Shore A hardness of 35-45 and a low tensile modulus of 100-175 psi at 75 F for stress relief. It is... (read more)Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Kayaku Advanced Materials, Inc.
LOR & PMGI Lift-off Resists Used beneath photoresists in a bilayer stack, PMGI and LOR resists create a controlled undercut profile that extends lift-off performance beyond the limits of single-layer systems. These materials support both ultra-high-resolution metallization ( <0.25 um) and thick metal deposition ( >3 um), making them well-suited for applications ranging from data storage and wireless ICs to MEMS and advanced microelectronics. Available in multiple formulations, PMGI and LOR resists enable flexible process... (read more)Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
NKK Switches
Multi-Touch Resistive Touch Screens Ever been frustrated by screen glare? With the ZE Series, you can say goodbye to those pesky reflections! Our glare-resistant ITO film ensures optimal screen visibility, even under fluorescent lighting or direct sunlight. Experience clarity like never before. Multi-Touch Resistive Touch Screens. Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6". Performs with light touch operation similar to smartphone gestures. Glare resistant ITO film reduces reflection from fluorescent... (read more)Browse Touch Screen Displays Datasheets for NKK Switches -
Myron L Company
Resistivity Monitor/Controller for Ultrapure Water The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantee accurate and reliable measurements. Drift free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage. Since temperature compensation is at the "heart" of accurate water measurement, all Myron L Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient... (read more)Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Changchun Yutai Optics Co., Ltd.
1064nm YAG Laser BK7 Windows BK7?K9???????. Optical performance comparison of BK7 and K9. ??. Material. BK7. K9. ???. (nd). 1.5168 (@587.6nm). 1.5163 (@587.6nm). ???. (vd). 64.2. 64.1. ????. Transmittance range. 350nm - 2.0 mm. 350nm - 2.0 mm. ???. Transmittance. >90% (?????). >90% (?????). What are the uses of the laser BK7 (K9) window?. The laser BK7 (K9) window can be used as a laser cavity, a sealed window for the laser or a beam-transmitting element. (read more)Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Master Bond, Inc.
UL Certified Epoxy Encapsulant Resists Arcing "EP21AC withstood over 150 arcs without igniting and therefore was assigned the highest PLC (Performance Level Category) of 0 under the UL746A High Amp Arc Ignition test, " says Rohit Ramnath, Senior Product Engineer. "The compound is also flame retardant, as per the UL94HB standard for flammability testing. This combination of unique performance properties makes EP21AC suitable for encapsulating, potting or coating in many demanding applications. " (read more)Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
Ducon Environmental Systems
Maximize Coal Drying Efficiency, Resist Abrasion Ducon cyclones, Centrifugal Multivane Scrubbers, Dynamic UW-4 Scrubbers and Venturi scrubbers are used to control dust in driers and calciners and in crushing, screening and conveying areas in all kinds of non-metallic mineral mining, including limestone, clay, gypsum, trona, fluorspar, feldspar, pearlite, lithium, silica and refractories. The success of Ducon equipment in lime kiln installations is evidenced by the fact that there has not been a single report on kiln shutdown due to scrubbers... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems
-
Transport properties and electronic structure of nonmagnetic REAg compounds
The temperature dependent part of the electrical resistivity of YAg , LaAg, and LuAg.
-
Numerical model for sparking and plasma formation during spark plasma sintering of ceramic compacts
In order to calculate the resistance of the powder compact, the electrical bulk resistivity of YAG was estimated from [6], by fitting the logarithm of the electrical conductivity to a polynomial curve (with R = 0.973).
-
Electrical resistivity of some RAg equiatomic compounds (R=La, Ce, Y)
Consequently, we have measured the electrical resistivity of LaAg and YAg . .
-
New material processing of AIN ceramic with femtosecond, nanosecond, and microsecond laser ablation
Although the direct writing of Al line on A1N ceramic has been performed by using excimer lasers'5 or Q-switched YAG laser6, however, electrical resistivity of the Al layer formed is the order of iO 1m which is one order of magnitude …
-
Effects of IR Laser Shots on the Surface Hardness and Electrical Resistivity of High-Purity Iron
Keywords electrical resistivity , iron, Nd: YAG laser, surface hardness .
-
Laser-remelted plasma coatings
Keywords: Nd- YAG laser, Ni plasma coating, electrical resistivity , temperature resistivity coefficient.
-
Development of a high-power TEA CO2 laser pumped by an all-solid state exciter and its application to new material processing
[10-15] or Q-switched YAG laser [16]. however. electrical resistivity of all the Al layer formed is the .
-
Search for the electron electric dipole moment using $Ω$-doublet
levels in PbO$^*$
Secondly, operating at 700◦ C greatly decreases the electri- cal resistivity of most insulators, including the fused alumina and YAG used in our vapor cell.
-
Controlling of the state of CoSi2 thin film by laser radiation
Our investigation showed that Q-switched YAG :Nd laser (15 ns pulses) can be used to obtain reversible changes of electrical resistivity during irradiation of crystalline CoSi2.
-
Laser induced reversible change of electrical resistivity of CoSi2 thin film
Our investigation showed that Q-switched YAG :Nd laser (15 ns pulses) can be used to obtain reversible changes of electrical resistivity during irradiation of crystalline CoSi2.
Indicates content that may require registration and/or purchase.