Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LORD MicroStrain Sensing Systems
Description: Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM® Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers together with an on-board microprocessor, embedded software
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.7 to 1.5 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: LORD MicroStrain Sensing Systems
Description: Microminiature Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM-DH® OEM Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers together with an on-board
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.7 to 1.5 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: SAE International
Description: This paper presents an adaptive extended Kalman filter (EKF)-based sideslip angle estimator, which utilizes a sensor fusion concept that combines the high-rate inertial sensors measurements with the low-rate GPS velocity measurements. The sideslip angle estimation is
-
-
Supplier: SAE International
Description: estimation of total alignment torque and side slip angle, and only needs the measurements of steering angles and steering motor currents, which are available by using angle sensors and current sensors embedded with the in-wheel steering motors. Numerical
-
Supplier: SAE International
Description: function of yaw rate, side slip angle, the derivative of the relative wind angle, and the relative wind angle, i.e. aerodynamic side slip angle. The transient state in a crosswind can be estimated by the proposed transient aerodynamic model more accurately than the
-
Supplier: SAE International
Description: Experimental and numerical analysis were performed on the squareback Willy car model animated by an oscillating yaw angle in a steady wind. Experiments were carried out at a Reynolds number of 0.9 10 2x, a frequency of 2 Hz, with an amplitude of \u0394\u03b2 = 10° at the Conservatoire
-
Supplier: Piezosystem Jena, Inc.
Description: Our triple-beam interferometers, which combine three interferometers in a single unit, and thus allow making simultaneous, nanometer precision, triaxial, length measurements, are intended for incorporation into customer supplied systems. Angles may be determined with high precision from the
- Resolution: 1 nm
- Laser Wavelength: 632.8 nm
- Operating Temperature: 59 to 86 F
- Remote Interface: Computer Interface
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature Attitude Heading Reference System (AHRS) Overview The 3DM-GX3® -25 is a high-performance, miniature Attitude Heading Reference System (AHRS), utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, and
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.7322844 inch
-
Supplier: ArduSimple
Description: band RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology with Inertial Sensor Fusion. It can output centimeter location, but also full vehicle’s attitude (roll, pitch,
- Supported System: Communications/Networking
- Category: Development Board
-
Supplier: Nordex AG
Description: fibre-reinforced plastic. Ergonomically designed, it is spacious and thus very service-friendly. Yaw system The wind direction is continuously monitored by two redundant wind direction sensors on the nacelle. If the permissible deviation is exceeded, the nacelle yaw is actively
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 2,500,000 watts
- Output Options: AC Single Phase Power
Find Suppliers by Category Top
Featured Products Top
-
performance across pitch, roll, and yaw orientations. Operational Performance Monitoring Measure functionality, electrical behavior, mechanical motion, fluid flow, and sensor accuracy while the unit is tilted. Standards-Based Testing Support for (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
, the slip ring transmits three-phase AC power to the pitch motors located inside each rotating blade hub, while simultaneously carrying back real-time encoder signals for precise blade angle positioning, temperature sensor data, and control communication (e.g., CAN bus, PROFIBUS). Its 50A high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Tilt Calculation and Kalman Filter Implementation in the 6DoF Sensor Series 7576A
Some of the most popular applications for 6 Degree of Freedom DC response accelerometers are tilt angle calculations. Due to the ability of the DC accelerometer to detect a static gravitational field, it is possible to extract tilt angle information from the three orthogonal axes
More Information Top
-
Measurement techniques for unsteady flows in turbomachines
The choice of the wedge angle is then a com- promise between three constraints: Minimise the disturbance of the ¯ow through the wedge, Minimise distance between pitot probe and yaw angle sensors to optimise spatial resolution, Manufacturing feasibility.
-
Wind Turbine Control and Monitoring
Fig. 14.2 Wind turbine general view: (1) 6-blade rotor; (2) generator; (3) micro-controller; (4) yaw motor; (5) pitch motor; (6) rotor speed encoder; (7) pitch angle sensor; (8) yaw angle sensor ; (9) current sensor and current/torque actuator; (10) voltage…
-
Wind Power Plants
Yaw angle sensor .
-
Precision and shortcomings of yaw error estimation using spinner‐based light detection and ranging
Further data analysis revealed an offset error of approximately 17° of the yaw angle sensor system that led to misinterpretation of the dataset.
-
Multi-fault diagnosis for autonomous underwater vehicle based on fuzzy weighted support vector domain description
For the constant deviation fault of the angle sensor, the yaw angle mutates only at 48 s, and the motion controller then controls the AUV yaw angle sensor output value to follow the desired goals, causing the AUV status change attributed to…
-
Proceedings of the 37th International MATADOR Conference
Fig. 4 is the compact size of this developed yaw angle sensor .
-
Expanding Control Potential by New Means of Representation and Processing of Knowledge
Consider a problem of structural reconfiguration of system of a'ttitude control of a spacecraft after detecting and localization of failure, for example, of the yawing angle sensor (6).
-
Surface form metrology of micro-optics
Roll and yaw angle sensor .
-
Nanopositioning and measuring technique
probes, nanotools (stationary) pitch- and yaw angle sensor .
-
A Progress Report on the Characterization and Modeling of a Very Flexible Wind Turbine Design
Most were 10 minutes in length but two were much shorter due to the turbine shutting down in marginal winds and one (the last) is slightly less than 10 minutes because of the failure of the yaw angle sensor .
Indicates content that may require registration and/or purchase.