Products/Services for Zenon Water Filters
-
Water Filters - (326 companies)How to Select Water Filters Image Credits: CCI Themal Technologies, Inc., Granger Industrial Supply, and DK-LOK Water filters accept liquids of poor or unknown purity and discharge a clear, clean output. How Water Filters Work Water filters...TriggerAssembly / Element TypeFilter Medium Material
-
Filter Housings - (141 companies)...and pressurized air and other gases. Standard options include: Melt blown filter cartridges: This unit is suitable for removing particles of a uniform size throughout the filter's body. The instruments are appropriate for well water and normal city water...
-
Electric and Magnetic Water Filters - (35 companies)Electric and magnetic water filters use electrical charging and magnetic energy to treat water and wastewater. Electric and magnetic water filters use electrical and magnetic fields and energy to treat water and wastewater. The electric treatment... -
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Water Coolers - (69 companies)Water coolers provide a chilled, conditioned and/or filtered water source. Water coolers are apparatus used to cool and dispense water. Water coolers provide a chilled, conditioned, and/or filtered water source. Types. Water coolers are either...
-
Water Quality Testing Instruments - (335 companies)...the device. Filters can be added for special signal processing or filtering. Event-triggered water quality testing instruments can capture or log data only when a specific event occurs. Extreme environment water quality testing instruments are designed...
-
Ultrapure Water Equipment - (39 companies)...and microelectronics. Features. Ultrapure water equipment features a modular design and contains a series of filters and purifiers. These water treatment modules provide: pre-filtration. water softening. activated carbon filtration. reverse osmosis (RO...
-
Oil in Water Monitors - (71 companies)Oil in water monitors are used to detect the presence of hydrocarbons in water. Oil in water monitors are used to detect the presence of hydrocarbons in water. General Information. Terminology. The meaning of the phrase "oil in water" is highly...
-
Hydraulic Filters - (438 companies)...transmission to be transferred through the system. Hydraulic fluids are typically oil- or water-based and ideally have little or no compressibility. A filter to remove foreign contaminants. A pump to move hydraulic fluid through the system. Lines...
-
Water Valves - (606 companies)Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic. Water valves are designed to handle and control hot water, cold water, ground...
Product News
-
Harbory Filtration
Oil-Water Separation Filter Bag for Liquid Filter Product Overview. Harbory Filtration manufactures oil absorption filter bags using high-loft, melt-blown polypropylene or similar oleophilic media. The fibers attract oil and oil-based contaminants while allowing water to pass through. This selective absorption makes the bag highly effective in applications where oil must be removed without absorbing large volumes of water. The bags are available in standard sizes (#1, #2, #3, #4) and can be used as standalone absorbent bags or as filter bags... (read more)Browse Filter Media Datasheets for Harbory Filtration -
Harbory Filtration
PP Bag Filter Housing for Chemical/Water Treatment to prevent bypass leakage. With low installation and operating costs, PP Bag Filter Housings deliver an economical and efficient solution for continuous industrial liquid filtration. Suitable for both coarse and fine filtration, the housing is widely used in chemical processing, water treatment, electroplating, semiconductor manufacturing, pharmaceuticals, food processing, and other demanding industrial applications. Core Features. Excellent resistance to acids, alkalis, and corrosive chemicals... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration
PPMC Pleated Filter Cartridge for Water Treatment the rated micron grade. Cost-Effective -- Reliable performance at an economical price point. Thermally Bonded -- Strong, leak-free construction without bonding agents. Applications. Harbory Filtration's PPMC pleated cartridges are widely used in: Food & Beverage -- Clarification and polishing filtration of water, beer, wine, and soft drinks. Chemical Processing -- Filtration of solvents, acids, bases, and industrial chemicals. Water Treatment -- RO pre-filtration, process water polishing... (read more)Browse Filter Elements Datasheets for Harbory Filtration -
McCrometer, Inc.
Flow Meter Converts Ground Water to Potable Water Water Treatment Flow Meter Converts Raw Ground Water To Potable Water. Ideal For Flocculation, Sedimentation Removal and Filtering Operations. With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow Meter from McCrometer offers exceptional accuracy and ease-of-use over a wide flow range under rugged conditions that include the presence of sand and grit in converting raw ground water to potable drinking water. McCrometer's Multi-Mag Flow Meter measures liquid... (read more)Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Filtertech, Inc.
ABS Absorption Filter Many rolling applications require the use of light oil in place of the typical water-soluble coolant. Traditionally clarification of the roll oils has been done with disposable cartridge filters or diatomaceous earth filters. These methods, while effective, are maintenance intensive and require disposable guard filters. To address these issues, Filtertech has developed the Model ABS Absorption Filter that is fully automatic and eliminates the need for any precoating or use of disposable filters... (read more)Browse Filtration Equipment Datasheets for Filtertech, Inc. -
Ellsworth Adhesives
Need Adhesives for Filter Assembly? In search of high-performance adhesive and dispensing solutions? Ellsworth Adhesives has exceptional offerings including filter assembly applications for gasketing, die cut materials, and adhesives. We offer EVAs, polyamides, polyesters, polyolefins/APAOs, polyurethanes, pressure sensitive adhesives (PSA), silicones, urethanes, and more. Ellsworth Adhesives also offers the equipment needed to dispense adhesives for your air, oil, and water filter assembly application needs. Click to learn more. (read more)Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives -
Harbory Filtration
Applications of Cartridge Filters in the Chemical corrosive chemicals;suitable for filtering high-purity chemicals and ultrapure water. Application Examples in the Chemical Industry. High-Purity Filtration in Fine Chemicals. In fine chemical production, the purity of media is of utmost importance. Harbory 's PES and PFA filter cartridges effectively remove tiny particles and colloidal impurities. Common pore sizes are 0.1, 0.2, and 0.45 micron, ensuring high product purity,enhancing reaction efficiency, and improving product quality. Filtration... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration
Applications of cartridge filters in semiconductor and reagent-grade water applications. 4. Photoresist and Lithography Chemicals. Photoresist Filtration: Used for filtration of photoresist liquids in lithography processes-. Photo Solvents: Compatible with photoresists, photo solvents, and acidic chemicals-. EUV and ArF Applications: Employed in next-generation ultraclean nylon filters for EUV and ArF photoresist, SiARC, and BARC applications-. 5. Electronic Chemicals and Acids/Bases. Chemical Filtration: Suitable for various chemical filtration needs... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration
Cartridge Filter Housing for Industrial ECOCH Series Multi-Cartridge Filter Housing is a practical and economical filtration solution designed for industrial applications. It accommodates 3 to 12 standard cartridges with options for high-precision filtration. The food-grade "0304" polished finish ensures zero dead angles, making it highly hygienic and easy to clean. Key features include: Simplicity & Light Weight: Designed for easy handling and installation. Cost-Effective Solution: Offers high efficiency at an economical price point... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
MTE Corporation
Water & Wastewater Power Quality Solutions have been the standard, MTE has worked with a number of companies in the water industry to control harmonics using a six-pulse drive with the Matrix (R) AP passive harmonic filter. In addition to helping them meet IEEE-519 standards, the solution is smaller, more efficient, and more cost effective over other low harmonic drive solutions. MTE Featured Water/Wastewater Solutions. Whether you 're looking for IEEE-519 utility compliance or you need to protect your motors from costly downtime, MTE 's... (read more)Browse Line/Load Reactors Datasheets for MTE Corporation
-
ZENON Mobilizes Aid To Tsunami Victims
The Homespring product is the first whole home water filtration system launched by ZENON 's Consumer Product Division.
-
ZENON’s Residential Filtration System Certified As ‘Microbiological Water Purifier’
ZENON 's Homespring™ Central Water Filtration System is first whole home product to be certified as Microbiological Water Purifier .
-
Biofouling inhibition in MBR by Rhodococcus sp. BH4 isolated from real MBR plant
The effective area of the hollow fiber membrane module (ZeeWeed 500, GE- Zenon , USA) for water filtration was .
-
ZENON And Partners Aid Hurricane Relief Efforts
ZENON Environmental and Maytag are donating water filtration systems to aid in relief efforts in affected areas in Mississippi and Louisiana.
-
Federal Register > Tuesday, January 5, 2010 > [75 FR 364] Notice of a Project Waiver of Section 1605 (Buy American Requirement) of the American Recovery and Re...
This action permits the purchase of the Zenon ZeeWeed 1000 membrane filter for the Surface Water Treatment Plant upgrades being implemented by Valley City that may otherwise be prohibited under Section 1605(a) of the ARRA.
-
Federal Register > Monday, November 9, 2009 > [74 FR 57670] Notice of a Project Waiver of Section 1605 (Buy American Requirement) of the American Recovery and ...
This action permits the purchase of the Zenon ZeeWeed 1000 membrane filter for the Surface Water Treatment Plant upgrades being implemented by the City of Washburn that may otherwise be prohibited under Section 1605(a) of the ARRA.
-
Mixed‐mode separation of polycyclic aromatic hydrocarbons (PAHs) in electrokinetic chromatography
Water was purified using a Zenopure Quadra 90 filtration system ( Zenon Environmental, Bur- lington, Canada) with a specific resistivity over 15 MQ X cm.
-
The combined effect of acetonitrile and urea on the separation of polycyclic aromatic hydrocarbons using sodium dioctyl sulfosuccinate in electrokinetic chroma...
Water was purified using a Zenopure Quadra 90 filtration system ( Zenon Environmental, Burlington, Canada) with a spe- cific resistivity over 15 MBcm.
-
Analysis of insecticidal proteins from Bacillus thuringiensis and recombinant Escherichia coli by capillary electrokinetic chromatography
Acetonitrile was HPLC-grade (Fisher, Nepean, ON, Canada) and water was purified using a Zenopure Quadra 90 filtration system ( Zenon Environmental, Burlington, ON, Canada).
-
Advanced Membrane Technology and Applications Complete Document
The clean filtered water is extracted by means of a permeate pump ( Zenon , 2006).
Indicates content that may require registration and/or purchase.