-
Supplier: Conic Systems
Description: Conic's RA is a patented speed adjusting and phase shifting differential that replaces right angle, planetary differential gearboxes. It combines zero-backlash harmonic gearing with a precision spiral bevel, right angle gearbox. It is available in 1:1
- Output Torque: 292.035398230088 to 3,150.44247787611 In-lbs
- Mounting: Base, Flange
- Features: Continuously Variable, Integrated Gears, Speed Feedback
- Drive Type: Gear Drives / Differentials
-
Description: are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where
- Maximum Input Speed: 2,000 rpm
- Backlash: 60 arcmin
- Gearing: Bevel / Miter
- Shaft Alignment: Right Angle
-
Description: are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where
- Maximum Input Speed: 2,000 rpm
- Backlash: 60 arcmin
- Gearing: Bevel / Miter
- Shaft Alignment: Right Angle
-
-
Description: are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where
- Maximum Input Speed: 2,000 rpm
- Backlash: 60 arcmin
- Gearing: Bevel / Miter
- Shaft Alignment: Right Angle
-
Description: are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where
- Maximum Input Speed: 3,000 rpm
- Backlash: 30 arcmin
- Gearing: Bevel / Miter
- Shaft Alignment: Right Angle
-
Supplier: Nabtesco Motion Control, Inc.
Description: (max) high performance. low profile infinite positioning indexer. The RS Series incorporates Nabtesco's near-zero backlash gearbox with the added right angle feature to provide numerous benefits over traditional cam & worm gear turntable designs. The indexer design
- Gear Ratio: 193.6 to 240 (X : 1)
- Output Torque: 78,053.0973451327 In-lbs
- Backlash: 1.000000000000002 arcmin
- Gearing: Cycloidal
-
Supplier: Andantex USA, Inc.
Description: machine designers a library of standard solutions. Units are available In-Line or Right- Angle. Furthermore ZERO-BACKLASH DualDRIVE (one motor) or TwinDRIVE (two motors) arrangements are available. The inherent stiffness and robust life of the KRP range make these units
- Gear Ratio: 5 to 10 (X : 1)
- Output Torque: 2,212.38938053097 to 3,097.34513274336 In-lbs
- Gearing: Bevel / Miter
- Reducer Style: Integral Base
-
Supplier: ATLANTA Drive Systems, Inc.
Description: backlash of less than 2 arc-minutes is provided standard, with lower backlash levels available as an option. They are available in five sizes (50 mm to 125 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 52:1 and output torque capacities up to 1,650
- Gear Ratio: 19.5 (X : 1)
- Output Torque: 3,540 In-lbs
- Maximum Input Power: 7.68 HP
- Maximum Input Speed: 3,000 rpm
Find Suppliers by Category Top
Featured Products Top
-
) gears solve these issues with zero-backlash operation, coaxial shaft design, and a high torque-to-weight ratio, ensuring micron-level precision and reliable performance in demanding applications. Key Features Zero-backlash operation for precise, repeatable (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Tandler right angle shaft phasing gearboxes are especially designed for applications requiring timing, positioning, registration or narrow-range speed control. Incremental output shaft angular phase changes and continuous 360 degree correction are possible. Low backlash models in right angle or (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Servo Worm Gearheads from DieQua While most servo applications use inline gear heads, many can benefit from right angle configuration. It allows the motor to be tucked in next to the machine frame, instead of sticking out in the aisle. When talking (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Zero-backlash for repeatable accuracy and high performance Coaxial shafts simplify mechanical layouts, reducing assembly complexity (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
simplifies maintenance and replacement, helping reduce equipment downtime and improve overall operational efficiency. Key Features High Torque Density in a Compact Design Zero Backlash (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
DieQua’s Sesame Series PGW inline planetary gearheads are designed to bolt-on directly to linear actuator belt drive systems to shorten powertrain length. Dynamic balanced collar clamping mechanism to the actuator and motor shaft ensures interface concentricity and zero slip power (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
. Features include: ISO 9409-1 output flange dimensions 3 backlash levels 7 frame sizes High radial, axial, moment load capacity Precision helical gear design Right angle and inline models (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Bevel Gearboxes: Perfect for space-constrained conveyor drives and right-angle power transmission. By combining helical efficiency with right-angle bevel gearing, (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
torque up to 50,000 Nm without slippage, while maintaining concentricity within 0.01 mm TIR (Total Indicator Runout). Engineering Advantages: Zero Backlash (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
We had a customer recently request a right angle spiral bevel gear design that was to be incorporated into a hybrid diesel/electrical power package to drive a bus. Much like a train power supply, the diesel engine was to drive a generator that (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/67617/765929086-MIT.pdf?sequence=2
As for the torque requirements, they were put together with the idea that that robot should be able to easily lift one leg to a right angle , based on the somewhat arbitrary initial weight budget. Direct drive actuators provide the ultimate in bandwidth, torque accuracy, zero backlash , and friction characteristics because they completely forgo gearboxes , using the ele- ments of an electric motor to move the robot's links directly.
-
Steering Conversions for Left Hand Drive Vehicles.
Right Angle Gearboxes Only gearboxes specifically designed for motor vehicle steering applications may be used. These gearboxes are designed to withstand high torques at very low or zero rotational speed. They are also designed to eliminate backlash which would produce free play in a steering application.
-
Precision Gearboxes
In combination with a zero - backlash spur gear ARSAPE stepper motors can reach a resolution of 40,080 full steps/revolution. ENGEL Planetary, Spur and Worm ( Right Angle ENGEL's right angle gearboxes are an excellent solution for applications with limited available space for the motor.
-
Dubbel
… plates C 38, C 46 -, horizontal D 33 right cutting bank C 9 legal screw C 15 … … register Y 9 regulator X 8 H 17, X 12, P 81 -, Mooringdruckregler H 17 -, non-linear X 19 -, zero stroke pressure regulator H … … fluctuations Q 6 rubbing gear T 14 rubbing corrosion … … clean to 91 rubbing angle B 17 range Q … … moment Q 20 rearwardly clamp voltage I 12 rearwardly locking current I 13 reactions F 3 reaction …
-
Mechanical Motion Keeps Pace
Camco RSD zero - backlash , cam-actuated drive can be used with both rotary and linear systems and is compatible with a variety of industry-standard servo motors, and offers ratios of 4:1 to 18:1 in a single stage. Two-stage right - angle GKR beveled gearbox combined with synchronous or asynchronous motors have a lightweight aluminum case and rated output torques to 450 Nm.
-
Design Practices: Passenger Car Automatic Transmissions
Zero-Backlash Fit via Helix Angle —A common method of effecting a zero backlash (interference) fit is by broaching the Example: A right -hand helix would be the correct choice for the input spline of a gearbox when the dominant direction of torque is clockwise, viewed axially toward the gearbox.
-
Matching experimental and numerical data of dynamic power train loads by modeling of defects
In Figure 17, the rotor shaft torque, the generator speed and the generator power refer to the left ordinate and further plots such as the blade pitch angle , are indicated by the right ordinate. … time instance 154 (s), and the activation of the disc brake at the gearbox exit is delayed … … of the disc brake, braking torque is augmented in 0.1 (s) from zero to full torque … During that phase of very slow rotor oscillations, axial backlashes of the HSS can be identified clearly.
-
Control surface and actuator design for a low drag, laminar flow AUV
Sincethe servo-motor shaft will be alignedwith the axis of the tip pod (i.e. at right angles to the shaftof the control flap) a bevel gearbox or worm gear mechanism must be incorporatedin the linkage. A bevel gearbox is smaller and more efficient, offering minimal backlash (which is advantageous for the controller … Nylon gears are particularly suitable in applications such as this, where zero backlash is required.
-
Fatigue load computation of wind turbine gearboxes by coupled finite element, multi‐body system and aerodynamic analysis
These oscillations frequently produce backlashes . … shaft torque, the torque in the high-speed shaft coupling (located at the gearbox exit), the disc … … refers to the left ordinate and that remaining torque plots refer to the right ordinate of Figure … Figure 4(b) shows the pitch angle (left ordinate), the rotor shaft speed (left ordinate) and finally … After activation of the disc brake, braking torque is augmented in 0·5s from zero to full torque …
-
ISA SRVOMTR SIZNG APPL - Servomotor Sizing and Application
• Output shaft is at a right angle to input shaft. • Backlash – low to zero Figure 6-16: Servo Rates Worm Gearbox .
Indicates content that may require registration and/or purchase.