Products/Services for Zinc Mesh Anodes

  • Anodes-Image
    Anodes - (153 companies)
    ...for different applications. Anode materials are usually made of aluminum, brass, bronze, copper, magnesium, titanium, zinc, or various alloy systems derived from these metals. Aluminum anodes and aluminum alloy anodes are lightweight, non-ferrous metal...
  • Zinc and Zinc Alloys-Image
    Zinc and Zinc Alloys - (122 companies)
    How to Select Zinc and Zinc Alloys. Zinc and zinc alloys are non-ferrous alloys that are used widely in the production of die cast components. Types of Zinc and Zinc Alloys. Zinc-base alloys are used for two main functions, casting and wrought...
  • Mesh-Image
    Mesh - (339 companies)
    How to Select Mesh. What is Mesh?. Mesh consists of wires or fibers woven or knitted into a grid or screen pattern to create a semi-permeable barrier. Types of mesh include screen and netting. When referred to as its own product in comparison...
  • Plating Chemicals and Anodizing Chemicals-Image
    Plating Chemicals and Anodizing Chemicals - (109 companies)
    ...and immersion plating solutions, as well as brush plating accessories and platinized titanium anode meshes. For electroplating applications, plating supplies and anodizing supplies include the electrode to be plated, a plating anode (a second electrode...
  • Anodizing Services-Image
    Anodizing Services - (296 companies)
    ...nitride coating. Plating choices for anodizing services include brass, cadmium, chrome, copper, electroplating, gold, nickel, rhodium, silver, tin, zinc, and zinc dichromate. Certifications and quality requirements met by providers of anodizing...
  •  
    Mesh Generators - (11 companies)
    Mesh generators are software systems that generate a mesh in order to simulate a geometric field. They use various algorithms such as the finite element method (FEM). Mesh generators are software programs for generating polygonal or polyhedral...
  •  
    Electrodes and Electrode Materials - (430 companies)
    ...that removes metal with an electrical discharge of very short duration and high current density between the electrode and the workpiece. Anodes are positively charged electrodes used in a variety of electrochemical processes such as corrosion...
  •  
    Plating and Anodizing Equipment - (154 companies)
    Plating equipment and anodizing equipment is used to apply a finish to a products to increase its durability or to resist corrosion. Plating equipment and anodizing equipment applies a finish to a product to increase its durability or to resist...
  •  
    Metal Sheet - (777 companies)
    Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more.
  •  
    Washers - (1243 companies)
    ...as phosphating, this is used when phosphating's abrasive finish is unacceptable. Metallic coatingslike zinc, cadmium, and nickel are all common. Zinc acts as a sacrificial anode that is attacked by corrosive materials before the washer's material...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire