-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Ball Valve Seat Zirconia ceramic ball valve seat used for fluid control Sucker Rod Pumps , the ball match with it is 12mm silicon nitride material . Find Complete Details about Ceramic Valve Ball And Valve Seat
- Density: 5.99999621323765 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Description: Zirconia ceramic valve ball and seat have excellent mechanical characteristics, and have many benefits when used in sucker rod pumps. They may replace the stainless steel valve balls and seats and are particularly adaptable to environments with high humidity and
- Density: 5.949996244794003 to 5.99999621323765 g/cc
- Applications: Abrasive / Erosive Wear Protection, Corrosion Protection
- Performance Features: Hard
- Features: Specialty Ceramics
-
Description: chemical sectors Applied to grinding machines. High precision and high speed ball bearings Instruments for measuring Valves Standard sizes: 0.08 - 50mm (customized sizes upon your request) Types of balls: grinding balls, bearing balls, valve balls,
- Diameter / OD: 0.003149608 to 1.968505 inch
- Applications: Bearing / Power Transmission, Valves
- Ball Type: Ceramic Balls
- Features: Specialty / Other
-
-
Supplier: BNB INT. Co., Ltd.
Description: 0.5mm~50.8 mm (30 mm or bigger, customizable) Applications Ceramic bearings, Combined bearings, Cold machining tools, Dies, Guide rollers, Valves, etc.
- Diameter / OD: 0.03149608 to 1.00000054 inch
- Applications: Automotive, Bearing / Power Transmission, Flow / Metering, Sprayers / Pumps
- Ball Type: Ceramic Balls
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Specialty / Other, Wear Resistant (Bearing / Tool Grade), Zirconia
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Precision Machining Zirconia Cermaic or 99% Alumina Ceramic Ball Valve Seat Besides some advantages of metal valve, ceramic ball valve seat can also resist corrosion, high temperature,wear and erosion.Ceramic Ball Seat can be used in different
- Density: 2.6999982959569424 to 5.99999621323765 g/cc
- Coeff. of Thermal Expansion (CTE): 3.2 to 10 µm/m-C
- MOR / Flexural Strength: 15,663.978650577275 to 166,792.36526077654 psi
- Compressive / Crushing Strength: 70,777.97760631214 to 362,592.0983929925 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: bush Zirconia Ceramic Ball Zirconia valve , valve seat Zirconia Components for sand milling machine Zirconia Ceramic Dispersing Disk , Zirconia Disc Zirconia Cone for wire guide , Zirconia ceramic roller pulley Zirconia
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Supplier: 3X Ceramic Parts Company Limited
Description: bending strength, high wear resistance, excellent thermal insulation and thermal expansion coefficient close to steel. It mainly includes: Y-TZP grinding ball, dispersing and grinding medium, nozzle, ball seat of ball valve, zirconia mold, miniature fan axis,
- Density: 5.99999621323765 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock
- Features: Specialty Ceramics
-
Description: inertness Resistance to molten metals High hardness Applications Grinding media Nozzles Ball valve and ball seats Milling pot Metal extrusion dies Pump seals and shafts Oxygen sensor Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality
- Oxide Type: Zirconia
-
Description: Chemical inertness Resistance to molten metals High hardness Applications Grinding media Nozzles Ball valve and ball seats Milling pot Metal extrusion dies Pump seals and shafts Oxygen sensor Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide
- Thermal Conductivity: 2.5 W/m-K
- MOR / Flexural Strength: 174,044.207228636 psi
- Compressive / Crushing Strength: 304,577.362650114 psi
- Modulus of Elasticity: 29,007,367.8714394 psi
-
Description: inertness Resistance to molten metals High hardness Applications Grinding media Nozzles Ball valve and ball seats Milling pot Metal extrusion dies Pump seals and shafts Oxygen sensor Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality
- Oxide Type: Zirconia
-
Supplier: CoorsTek
Description: Zirconia Extremely durable CoorsTek zirconia ball blanks are ideal for severe-service environments like oil & gas down-hole, chemical manufacturing, and other high-pressure, high-temperature, and corrosive applications. Used as components for valves, check valves,
- Features: Alumina, Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Specialty / Other, Wear Resistant (Bearing / Tool Grade), Zirconia
- Ball Type: Ceramic Balls
- Applications: Oil & Gas / Mining
Find Suppliers by Category Top
Featured Products Top
-
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
A ball valve seat is an important component of a ball valve. The seat provides a surface for the ball to contact and seal against. The seat also helps guide the ball in the proper position to ensure proper valve operation. Advantages The ball valve seat (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves CAFE Actuated Ball Valves offer automatic (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
miniature ball valve is an excellent choice for applications requiring a compact on/off valve. This design offers small size, light weight, and increased flow over the 10-32 MBV design (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
integrity, and withstand aggressive media across a wide range of industrial applications. Dechengwang custom PTFE ball valve seats are manufactured to deliver low friction, excellent wear resistance, high heat resistance, and outstanding chemical compatibility. Designed to (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
The complete Industrial Refrigeration line of Hand Shut-Off and Expansion Valves with bolt-on bonnets are designed and built to maintain reliability both in their seating and back seating functions. This entire line is supplied with stainless steel stems for maximum corrosion resistance (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Chinese Ball Vavle, Chinese Ball Vavle Manufacturers
Zirconia Ceramic Valve Ball for Fluid Control .
-
ball vavle exporter - ball vavle manufacturers, exporters, factories, suppliers, China ball vavle
Zirconia Ceramic Valve Ball for Fluid Control .
-
ZASMHBA0003061
Zirconia and alumina ball valves and valve seats are now being used in slurry equipment.
-
Materials engineering newsline … items of interest to JME readers
Industrial Tectonics, Inc. has announced the availability of wear-resistant, magnesia-stabilized zirconia balls for use in ball and check valves , pumps, ball point pens, and ball slide bearings.
-
Conference reports
Applications include use in ball valves and mixer blades for erosive conditions where leading edges of zir- conia can be retrofitted to stainless steel impellers.
-
Lightweight Materials: Understanding the Basics
Particulate-toughened ceramics, such as the zirconia -toughened ceramics, are filling applica- tions such as bearings, bushings, precision balls , valve seats, and die inserts, where their friction and wear characteristics have improved both performance and cost.
-
ZLMUB2012P569
Wear-Resistant Materials/Applications.Particulate-toughened ceramics, such as the zirconia -toughened ceramics, are filling applications such as bearings, bushings, precision balls , valve seats, and die inserts, where their friction and wear characteristics have improved both .
-
ZASMHBA0003486
Particulatetoughened ceramics, such as the zirconia -toughened ceramics, are filling applications such as bearings, bushings, precision balls , valve seats, and die inserts where their friction and wear characteristics have improved both performance and cost.
-
Classic and Advanced Ceramics
As a result of the partial stabilization of zirconia (PSZ) ceramics, including mixed-oxide zirconia –alumina composite ceramics (see Section 7.1 … … wear-resistant roller bearings, ultra-tough femoral ball heads for hip endoprostheses, wire- drawing dies, valve seats, piston heads and …
-
Advanced Structural Ceramics
Figure 1.2 shows Si3N4-based materials as ball bearings, automobile valves , and cutting inserts; Figure 1.3 shows SiC used as bearing seals. … a solid oxide fuel cell (SOFC) module is shown; oxide ceramics, such as zirconia , are widely used …
Indicates content that may require registration and/or purchase.