Industrial Pins Suppliers in Chandler, Arizona

Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories, such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins. (more)
Arizona Industrial Hardware, Inc.
Address: 6965 W. Frye Road, Chandler, AZ 85226 United States
Business Type: Distributor
Description: Arizona Industrial Hardware, Inc. (AIH) is an AS9100C:2009-01/ISO 9001:2008 Registered distributor of fasteners and electro-mechanical components. For 30 years, AIH has dedicated itself to providing the aerospace, electronic, communication, and defense industries with the highest level of... (more)

Products