Ladder Rungs and Covers
(24 companies)
Ladder rungs and covers form strong, slip-resistant steps on metal, wooden, and fiberglass ladders.
Grating
(227 companies)
Grates consist of a metal or fiberglass lattice that provides a slip-resistant or semi-open surface.
Packaging Design Services
(730 companies)
Packaging design service providers utilize design experience, industry knowledge and technology in the creation of consumer and industrial packaging containers, shipping fixtures and packing supplies.
Cloth Tapes
(166 companies)
Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type of cloth tapes --duct tape.
HVAC Ductwork
(523 companies)
HVAC ductwork includes pipe or closed conduits made of sheet metal, fiberglass board, or other suitable material for conducting air to and from an air handling unit.
Insulation Fabrication Services
(111 companies)
Insulation fabrication services convert, cut, laminate, sew, and/or assemble fiberglass, foam, mineral wool, ceramic, or other insulating materials into custom fabricated products such as thermal covers, blankets, and pipe wraps.
Multibus Boards
(4 companies)
Multibus boards are backplane crate systems that are designed to hold modules They are similar to computer automated measurement and control (CAMC) and network interface module (NIM) systems.
Flange Protectors
(18 companies)
Flange protectors are designed to protect flanges from damage during shipping, or from exposure to corrosive elements.
Balustrades
(93 companies)
Balustrades are rows of repeating balusters, small posts that support the upper rail of a railing (as on a staircase or balcony). Balustrades are usually made of fiberglass, cast stone, wood, or metal.
Damage Indicators
(31 companies)
Damage indicators are applied onto or within containers and products to indicate that the device has been exposed to environmental factors that could damage the packaged goods. They are used extensively in the shipping industry to ensure...
Label and Nameplate Services
(1,066 companies)
Label and nameplate services design and manufacture labels, tags, nameplates and related products for identification, inventory control, packaging, decoration, and regulatory compliance. Companies produce serial number plates, instruction labels, RFID tags, shipping and packaging labels, company logos, decals, fleet wraps, barcode labels, and other forms of identification for products that require the display of alphanumeric or graphical images.
ISO Containers
(72 companies)
...the International Orginization for Standardization (ISO) and are suitable for multiple transportation methods such as truck, rail, or ship. These regulations define a shipping container that meets size, strength, and durability requirements. The basis...
Polymer and Plastic Composites
(355 companies)
...binders, or laminating resins in fiberglass or composite construction. They are also used as encapsulates, electrical conductors in microelectronic packaging, and adhesives in structural bonding applications. Polyacetal or polyoxymethylene (POM...
Warehouse Management Systems (WMS)
(193 companies)
Warehouse management systems (WMS) are software programs which record the real-time location of finished goods within a warehouse. Putaway, storing, picking, and shipping operations are optimized to maximize facility efficiency.
Slip Sheets
(15 companies)
Slip Sheets are unit load support devices used for the handling and transportation of packaged goods. These products are used instead of a pallet for less material costs, lower shipping costs, and less environmental impact.