Hydraulic Pumps
(677 companies)
Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid.
Housing Material
Power Source
Pump Type
Centrifugal Pumps
(1,169 companies)
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Water Pumps
(855 companies)
Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport.
Hand Pumps and Foot Pumps
(284 companies)
Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever.
Piston Pumps and Plunger Pumps
(599 companies)
Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber.
Sewage Pumps
(391 companies)
Sewage pumps are used to pump effluents, semi-solids and small solids in liquids.
Wastewater Pumps
(465 companies)
Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water.
Grinder Pumps
(134 companies)
Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media.
Submersible Pumps
(758 companies)
Submersible pumps can be mounted into a tank with the liquid media. The pump 's motor is normally sealed in an oil filled cavity that is protected from contact with the liquid.
Sump Pumps
(311 companies)
Sump pumps are used in applications where excess water must be pumped away from a particular area. Sump pumps generally sit in a basin or sump that collects this excess water.