Hydraulic Seals and Pneumatic Seals
(292 companies)
Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings.
Split Seal
Integral Wiper or Scraper Element
Seal is Spring-energized
Labyrinth Seals and Clearance Seals
(26 companies)
Labyrinth seals and clearance seals are minimum-leakage seals that protect machine elements from contamination through a noncontact method. They operate on the principle of positive clearance and do not rub on shafts or housing.
Oil Seals and Grease Seals
(333 companies)
Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt.
Mechanical Seals
(347 companies)
Mechanical seals including mechanical face seals, bellows, gas seals, and cartridge seals.
12 products match your search.
Dynamic Seals
(657 companies)
Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings. This is a general search form; more detailed search forms are available.
Exclusion Seals
(130 companies)
Exclusion seals are comprised of wipers, scrapers and V-ring seals.
Diaphragm Seals
(108 companies)
Diaphragm seals are isolation devices that separate a pressure instrument from the process media.
Bonded Seals
(59 companies)
Bonded seals are metal washers with a rubber insert bonded to the inside diameter for use in high pressure applications.
Brush Seals
(19 companies)
Brush seals are used as a barrier against flying debris and liquid. They are also used to reduce or block the infiltration of light or air flow.
Inflatable Seals
(30 companies)
Inflatable seals are elastomeric tubes designed to round out with the introduction of a medium (usually air) to form an tight barrier between a mounting and striking surface.
V-ring Seals
(47 companies)
V-ring seals are all-rubber seals used primarily to exclude dirt and other contaminants. They are stretched over shafts and seal against the side of housing or another machine component.
Compression Packing Seals
(261 companies)
Compression packing seals or gland seals are deformable materials used to prevent or control the leakage of fluid between surfaces that move in relation to each other.
Security Seals
(111 companies)
Security seals are safety products that visually identify if a seal, container, package or enclosure has been opened.