Feed Escapements
(21 companies)
Feed escapements are used for individually feeding parts from hoppers, conveyors, magazines, tracks, and vibratory feeders.
Linear Actuators
(754 companies)
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Parts Feeders
(255 companies)
Parts feeders are machines that orient parts so that robots or other automated processes can capture and use or package the parts or components.
Linear Slides and Linear Stages
(483 companies)
Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Brakes
(15 companies)
Linear brakes are used to slow or stop linear motion in conveyors, web systems, and vehicles. Technologies include friction, eddy current braking, and hysteresis.
Linear Thrusters
(77 companies)
Linear thrusters use double-acting pneumatic cylinders or hydraulic cylinders mated to shafts and plates to provide reoccurring linear motion They are used in conveying, inspection systems, and lifting applications, or to apply thrust load
Linear Motors
(190 companies)
Linear motors generate force only in the direction of travel. They are capable of extremely high speeds, quick acceleration, and accurate positioning.
Linear Potentiometers
(88 companies)
Linear potentiometers are sensors that produce a resistance output proportional to the displacement or position.
Linear Position Sensors
(776 companies)
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Encoders
(270 companies)
Linear encoders sense and digitize linear position change for positional measurement and feedback to control systems.