Industrial Data Communications 4th Edition

Chapter 7 - Wide Area Networks: Summary:WAN

Our brief discussion of wide area networks has hopefully familiarized you with some of the

outside services and terminologies. Many wide area networks are in service today-many of

them packet-switched, digital networks that use different protocols. Though some may

have industrial applications, many are better suited to the data traffic required for database

transfer and point-of-sale (POS) terminals. The data rates that are cost-effective today are

relatively low (compared to a LAN), but system evolution will change that. There are ways

to make standard long-distance media (more than 50 meters) accept higher data rates, and

several standard networks do so. Packet switching is a way to take a large continuous

stream of binary data (messages), break them up into smaller frames or packets, and

transmit these packets through the public switched network at whatever speed the link will

support. X.25 is the primary standard that covers packet switching for open systems, but it

is slowly losing out to frame relay. Connectionless frame relay operates at much greater

speeds and efficiency than X.25, provided that errors and congestion are not formidable.

ISDN is a concept that could have combined the digital phone along with digital information,

but its window of opportunity has passed. Now the competition is between ATM, DSL,

and 1000/10000 Megabit Ethernet, as well as the ever-present threat of cable modems.


Though little in this chapter may appear to be directly related to process control, it certainly

is related to industrial data communications, in that all of the concepts and equipment now

used in industry began use in general data communications. Many of the concepts presented

here are already working themselves into the industrial area. And with the advent of

corporate "intranets" spread over a large geographical area, industry's adoption of the

WAN seems a foregone conclusion.
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
Category: LAN, MAN, and WAN Network Design Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.