Perfect Passwords: Selection, Protection, Authentication

Appendix C: Complete Randomness

Because it is so difficult for us as humans to be completely random, here are several pages of random sequences to help you out when you need to be just a little less predictable.

This list is available as a download from www.syngress.com/solutions.

163 553 3i2 9y7 q47 447 89O 669 S8x 4X8 29B 92Q 271 G48 667 791 171 355 949 c47 Q3B 924 844 824 988 987 616 791 Q37 584 j92 139 w48 842 4g7 7L9 YC3 6F1 237 944 8wc 332 l56 286 w66 531 185 8WZ gy3 288 815 148 aWj 856 972 723 k8d 298 561 P18 L17 476 5O8 84l 869 712 I87 1S6 9t4 RqO 765 zRk 8y9 792 4o1 844 224 dT6 5T3 953 129 416 4SI D3s 97u 332 2W5 s86 581 742 4C4 842 7w7 791 O87 t29 Z19 128 6hC 346 219 747 34L gC8 J37 bx9 22b 536 l39 251 sx9 161 56X 371 s35 254 8rD 922 782 949 Q2x p96 65G 611 561 794 194 wa1 685 235 4v3 h2a 7t8 ty8 224 257 321 8B3 995 936 623 832 7p8 77C 811 345 341 696 328 423 936 j29 u6N 124 856 T27 113 B1m IzD 3J2 d69 o2w 266 8g8 781 498 8c9 142 373 848 243 3AX 39j ZO7 378 9r1 686 8U5 3P7 167 7R1 483 14x 725 872 159 93n 3n2 U12 69y 99b 371 639 475 1r5 Hv8 853 sA4 643 655 82I 6R8 L31 394 97p 5i1 45C...
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
Category: Taps
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.