Practical VoIP Security

Chapter 11: Confirm User Identity

Introduction

Authentication is a measure of trust. The point of this chapter is to illustrate trust complexities and to cover authentication of both user identity and device identity. These two identities are not equal. Authentication in the networking world, in general, is based either on using a shared secret (you are authenticated if you know the secret) or on public key-based methods with certificates (you prove your identity by possessing the correct private key). Authentication establishes the identities of devices and users to a degree that is in accord with your security policies. Authorization, on the other hand, establishes the amount and type of network and application resources authorized individuals and devices are able to access.

Device authentication can be automated and made transparent to the user based upon assigning and verifying a unique profile for the device. This profile may include attributes such as model, serial number, MAC address, IP address, physical location, time-of-day, and so on, and may include a shared secret or a certificate. Device authentication literally blocks rogue endpoints from accessing any network resources. In a VoIP environment, this prevents malicious endpoints from placing unauthorized calls or causing other mischief. Some of the 802.1x and 802.11i standards described later in this chapter can be used as part of an automated device authentication process.

Note

Bluetooth security is based upon device authentication, not user authentication. Each device is either trusted or untrusted. Bluetooth devices are identified by unique 48-bit identifiers, much like Ethernet MAC addresses.

Everyone who...
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
Category: Biometrics Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.