Recent Advances in Gossamer Spacecraft

III. Critical Component Technologies

III. Critical Component Technologies

In this section, the critical component technologies identified earlier are explored in more depth through a combination of technical explanations of progress and references to the source material. Recent experiment achievements reported in Table 2 provide a context for this section. Much progress has been made in recent years toward the realization of meter-class membrane mirrors. Focal ratios between 1 and 10 have been used with diameters as large as 1.0 m. While none of the membranes has had the quality afforded by traditional ultra-low-expansion (ULE) glass as noted in Table 6, wavefront-correction technology has enabled imaging performance tests. Significant shape quality and correction have therefore been demonstrated.

Table 6: Comparison of replicated membrane- mirror materials that have been characterized [a]

Material

Process

Materials to date

Elastic modulus, GPa

Strength, MPa

Relative stiffness, MPa-m 3/kg

CTE, 10 ?6/ C

Measured figure, nm @ shape

Measured roughness, nm

Comments

Space-durable plastic (polymide or other)

a) Flow-cast against high-quality mold55

CP-DE (polyimide)

2.17

100

1.5

50

~500 @ 1.0 m flat

1

Scalable fabrication process; current materials have very high CTE

b) Commercial fabrication + non-contact forming

Various kapton grades

2.5 to 5.3

110 to 340 (ultimate)

2.0 to 3.3

16 to 40

>1000

3 to 5

Used in spacecraft thermal protection; exploits commercial product; not...
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
Category: Printed Circuit Substrate Materials (PCB / PWB)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.