Information Modeling and Relational Databases: From Conceptual Analysis to Logical Design

11.2 Relational Database Systems

We may now define a relational DBMS as a DBMS that has the relational table as its only essential data structure, and supports the selection, projection, and join operations without needing specification of physical access paths. A relational system that supports all eight table operations of the relational algebra is said to be relationally complete. This doesn t entail eight distinct operators for these tasks; rather, the eight operations must be expressible in terms of the table operations provided by the system.

The two main relational languages are SQL and QBE, with SQL being the most important. Most SQL systems are relationally complete. A system that supports all aspects of the relational model, including domains and the two basic integrity rules (entity integrity and referential integrity), is sometimes said to be fully relational . The relational model of data itself is evolving.

For version 1 of the relational model, Codd proposed 12 basic rules to be satisfied by a relational DBMS. These may be summarized as follows:

  1. All information is represented in relational tables.

  2. All data is accessible using the table name, primary key value, and column name.

  3. Systematic support for missing information (null values, independent of data type) must be provided.

  4. The relational schema itself is represented in tables and is accessible in the same way as the database.

  5. A relational query language must be provided that supports data definition, view definition, data manipulation, integrity constraints, authorization, and transaction boundaries (begin, commit, and rollback).

  6. Basic support...
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
Category: Data Warehousing Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.