Network Security: A Practical Approach

Chapter 7: Denial of Service Attacks

In This Chapter

  • SYN flood attacks

  • Other single-source DoS attacks

  • Distributed DoS

  • Stopping DoS attacks

7.0 Introduction

A denial of service (DoS) attack attempts to prevent legitimate users from accessing a computing resource. DoS attacks can take several forms:

  • Overwhelm a network: The attack can flood a network with so many packets that legitimate traffic slows to a crawl.

  • Overwhelm a server: The attack can flood a single server with so much traffic that legitimate users can t access the server.

  • Bring down a server: The attack can cause a server to crash.

You can t prevent an attacker from launching a DoS attack, but you can detect one in progress and take steps to mitigate its impact. In addition, you can prevent hosts on your network from being unwitting parties to a distributed DoS, a DoS attack in which the source is multiple computers.

7.1 Single Source DoS Attacks

The earliest DoS attacks were launched from a single source computer. They are attractive types of attacks to system crackers because they don t require any account access. The attacker launches packets from his or her machine that compromise the victim by taking advantage of the victim s natural behavior to communication requests.

7.1.1 SYN Flood Attacks

A simple type of DoS attack comes from a single source computer. one of the earliest to appear was the SYN flood attack (see Figure 7.1), which takes advantage of the TCP three-way handshake that we reviewed...
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
Category: Network Firewalls
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.