Handbook of Image and Video Processing

Chapter 10.8: Exploiting Visual Information in Automatic Speech Processing

Petar S. Aleksic,
Northwestern University
Gerasimos Potamianos,
IBM T.J. Watson Research Center
Aggelos K. Katsaggelos,
Northwestern University

1 Introduction

With the increasing use of computers in everyday life, the challenging goal of achieving natural, pervasive, and ubiquitous human-computer interaction (HCI) has become very important, affecting, for example, productivity, customer satisfaction, and accessibility, among others. In contrast to the current prevailing HCI paradigm that mostly relies on locally tied, single-modality and computer-centric input/output, future HCI scenarios are envisioned where the computer fades into the background, accepting and responding to user requests in a humanlike behavior, and at the user's location. Not surprisingly, speech is viewed as an integral part of such HCI, conveying not only user linguistic information, but also emotion, identity, location, and computer feedback [1].

However, although great progress has been achieved over the past decades, computer processing of speech still lags significantly compared to human performance levels. For example, automatic speech recognition (ASR) lacks robustness to channel mismatch and environment noise [1, 2], under-performing human speech perception by up to an order of magnitude even in clean conditions [3]. Similarly, text-to-speech (TTS) systems continue to lag in naturalness, expressiveness, and, somewhat less, in intelligibility [4]. Furthermore, typical real-life interaction scenarios, where humans address other humans in addition to the computer, may be located in a variable far-field position compared with the computer sensors, or utilize emotion and nonacoustic cues to convey a message, prove insurmountably challenging to traditional systems that rely on the audio signal alone. In contrast,...
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
Category: Phone Switchboards
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.