The Switching Function: Analysis of Power Electronic Circuits

Part 5: Active Filters

Chapter List

Chapter 18: The Thyristor-Controlled Reactor
Chapter 19: The Switched Capacitor Active Filters
Chapter 20: The Inverter Configuration Active Filter
Chapter 21: Single Phase Rectification with Active Line Shaping

18.1 Introduction

There are many configurations for active power filters [12]. The thyristor-controlled reactor is perhaps one of the first configurations [13].

The current is controlled in an inductor by delaying the triggering of the thyristors. There are two versions; the single reactor and the two-reactor circuits. For the single reactor the firing angle is limited to the range 90 180 and for the two-reactor circuit the firing angle is extended from 0 180 . In the former case, the current is discontinuous giving rise to a high %THD figure. In the latter case, the current is continuous up to a firing angle of 90 giving a low-distortion figure. The three phase configuration - even though not presented here - with a delta or star connection can easily be derived from the presented material.

A parallel capacitor is included to provide leading reactive power.

18.2 The Single Reactor Arrangement

18.2.1 Operation and the Switching Function

Triggering for each thyristor is done at the correct half-cycle: hence thyristor TH1 is fired during the positive half-cycle and TH2 during the negative half-cycle, Fig. 18.1. The delay angle, ?, is set to allow a smaller or bigger part of the half-cycle to pass to the output. It can be varied from the load phase angle to 180 allowing smooth control of the level of the...
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
Category: Line/Load Reactors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.