Advanced Reservoir Engineering

Problems

  1. An incompressible fluid flows in a linear porous media with the following properties.

    • L = 2500 ft,

    • h = 30 ft,

    • width = 500 ft,

    • k = 50 md,

    • = 17%,

    • ? = 2 cp,

    • inlet pressure = 2100 psi,

    • Q = 4 bbl/day,

    • ? = 45 lb/ft 3

    Calculate and plot the pressure profile throughout the linear system.

  1. Assume the reservoir linear system as described in problem 1 is tilted with a dip angle of 7 . Calculate the fluid potential through the linear system.

  2. A gas of 0.7 specific gravity is flowing in a linear reservoir system at 150 F. The upstream and downstream pressures are 2000 and 1800 psi, respectively. The system has the following properties:

    • L = 2000 ft,

    • W = 300 ft,

    • h = 15 ft

    • k = 40 md,

    • = 15%

    Calculate the gas flow rate.

  1. An oil well is producing a crude oil system at 1000 STB/day and 2000 psi of bottom-hole flowing pressure. The pay zone and the producing well have the following characteristics.

    • h = 35 ft,

    • r w = 0.25 ft,

    • drainage area = 40 acres

    • API = 45 ,

    • ? g = 0.72,

    • R s = 700 scf/STB

    • k = 80 md

    Assuming steady-state flowing conditions, calculate and plot the pressure profile around the wellbore.

  1. Assuming steady-state flow and an incompressible fluid, calculate the oil flow rate under the following conditions:

    • p e = 2500 psi,

    • p wf
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
Category: Hydraulic Oils and Transmission Fluids
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.