Building Regulations in Brief, Fifth Edition

6.9: Ceilings

6.9 Ceilings

6.9.1 The requirement

As a fire precaution, all materials used for internal linings of a building should have a low rate of surface flame spread and (in some cases) a low rate of heat release.

(Approved Document B2)

Dwellings shall be designed so that the noise from domestic activity in an adjoining dwelling (or other parts of the building) is kept to a level that:

  • does not affect the health of the occupants of the dwelling;

  • will allow them to sleep, rest and engage in their normal activities in satisfactory conditions.

    (Approved Document E1)

Dwellings shall be designed so that any domestic noise that is generated internally does not interfere with the occupants ability to sleep, rest and engage in their normal activities in satisfactory conditions.

(Approved Document E2)

Domestic buildings shall be designed and constructed so as to restrict the transmission of echoes.

(Approved Document E3)

Schools shall be designed and constructed so as to reduce the level of ambient noise (particularly echoing in corridors).

(Approved Document E4)

6.9.2 Meeting the requirements

Suspended ceilings

Table 6.44 sets out criteria appropriate to the suspended ceilings that can be accepted as contributing to the fire resistance of a floor.

Table 6.44: Limitations on fire protected suspended ceilings

Height of building or separated part

Type of floor

Provision for fire resistance of floor

Description of suspended ceiling

<18 m

Not compartment Compartment

60 mins or less

Type A, B, C or D
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
Category: Ceiling Tiles and Panels
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.