From P2P to Web Services and Grids: Peers in a Client/Server World

Chapter 10: Jxta

Overview

The Jxta [1] middleware is a set of open, generalized peer-to-peer protocols that allow any connected device (cell phone to PDA, PC to server) on the network to communicate and collaborate. Jxta is an open-source project that is developed by a number of contributors and as such, it is still evolving. For the most recent Jxta Technology Specification, see [15].

The goal of project Jxta is to develop and standardize basic building blocks and services to enable developers to build and deploy interoperable P2P services and applications. The Jxta project intends to address this problem by providing a simple and generic P2P platform to host any kind of network services. The term Jxta is short for juxtapose, as in side by side. It is a recognition that P2P is juxtaposed to client/server or Web-based computing, which is today's traditional distributed-computing model. Jxta provides a common set of open protocols [2] and an open-source reference implementation for developing P2P applications.

[1]I use the lower-case version of Jxta to be consistent with other terms used in this book; that is, Jxta is not an acronym so I do not spell it as one.

[2]The Jxta protocols are open and generalized but they are not standardized.

10.1 Background: Why Was Project Jxta Started?

Project Jxta was originally conceived by Sun Microsystems, Inc. and designed with the participation of a small number of experts from academic institutions and industry. This team identified a number of shortcomings in many existing...
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
Category: RFID Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.