Hack the Stack: Using Snort and Ethereal to Master the 8 Layers of an Insecure Network

Solutions Fast Track

The Structure of FTP

  • FTP is used to transfer files between hosts, and to manipulate files on a remote host.

  • FTP clients and servers exchange commands and response codes over a control connection, and send and receive files over data connections.

  • FTP provides no server authentication, no encryption, and no integrity checking, leaving it vulnerable to a variety of attacks.

Analyzing DNS and Its Weaknesses

  • DNS is a distributed database that is used to store name to-IP-address mappings as well as other information for domain names.

  • DNS is organized into a hierarchical structure, with root name servers at the top and the TLD name servers below them. DNS servers recursively traverse the tree to look up IP addresses for names.

  • DNS is susceptible to a variety of attacks that could lead to DoS, provide an attacker with information on a target network, or cause legitimate names to resolve to malicious IP addresses.

Other Insecure Application-Layer Protocols

  • Like FTP and DNS, many other popular application-layer protocols were designed long before security was an issue, and therefore lack security features in their designs.

  • SMTP, which is the most popular e-mail delivery protocol used today, is usually deployed with little or no authentication or encryption in place. Protocols that are used for e-mail retrieval, such as POP3, often suffer from similar security issues such as lack of encryption.

  • The Telnet protocol, which is one of the most commonly used remote shell protocols, transmits user credentials and other shell traffic in...
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
Category: Domain Registration Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.