Handbook of Nuclear Chemistry: Chemical Applications of Nuclear Reactions and Radiations, Volume 3

Chapter 10: Chemical Applications of Accelerators

E.Koltay 1 , F.P szti 2 , A.Z.Kiss 1 , L.Vincze 3 , F.Adams 3

1 Istitute of Nuclear Research, Hungarian Academy of Sciences, Debrecen, Hungary

2 KFKI Research Institute for Particle and Nuclear Physics, Budapest, Hungary

3 Micro-Trace Analysis Centre, University of Antwerp (UIA), B-2610 Wilrijk, Belgium

SUMMARY

This chapter discusses the basic principles of analytical methods that are based on the application of particle accelerators, i.e., Particle Induced X-Ray Emission (PIXE), Rutherford Backscattering (RBS), Nuclear Reaction Analysis (NRA) and Microscopic X-ray Fluorescence Analysis (micro-SRXRF). Beside the underlying physical processes, methodical questions, analytical capabilities and typical fields of application will also be discussed.

1. DETECTION OF PARTICLE INDUCED X-RAY

1.1 Characteristics of the method

Particle Induced X-Ray Emission (PIXE) is a combined process, in which continuum and characteristic X-rays are generated through the recombination of electrons and electron vacancies produced in ion-atom collision events during slowing down of a beam of charged particles in an object. The unique correspondence between the energies of characteristic X-ray lines and the atomic numbers of the excited atoms makes PIXE a useful method in instrumental analytics. The characteristic features of PIXE as an analytical tool are as follows:

  1. applicability to the determination of absolute concentration of elemental constituents in a wide range of atomic number,

  2. easy sample preparation; practically non-destructive direct analysis of the surface of the original objects,

  3. high sensitivity in trace element determination on small-volume samples,

  4. high speed in the preparations and measurements,

  5. possibility of obtaining analytical...
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
Category: X-Ray Fluorescence Spectrometers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.