Handbook of Nuclear Chemistry: Radiochemistry and Radiopharmaceutical Chemistry in Life Sciences, Volume 4

3. MAIN PRODUCTION APPROACHES WITH NEUTRONS

3. MAIN PRODUCTION APPROACHES WITH NEUTRONS

TABLE 1 lists some examples of reactor-produced radionuclides important to nuclear medicine. There are three general reaction types used: neutron radiative capture, (n, ?); neutron capture followed by particle emission, e.g., (n,n'), (n,p) and (n, ?); and fission, (n,f). The radionuclides in TABLE 1 are arranged in order of mass numbers.

Table 1: Examples of reactor-produced radionuclides of current interest to nuclear medicine. ?: thermal neutron cross section, I 0: resonance integral for epithermal neutrons, defined by Eq. (22). aAll cross sections from Mughabghab et al. 1981, 1984, except as noted; bMirzadeh et al. 1986, 1992; cJendl 2003; dMausner et al. 1985, Mirzadeh et al. 1997b; eMirzadeh 1998 (unpublished).

Radionuclide ( T 1/2)

Production

Reaction Cross Section [b] a

?

I 0

64Cu (12.7 h)

63Cu(n, ?)

4.50 0.02

4.97 0.08

67Cu (2.6 d)

67Zn(n,p)

fast neutrons: (1.07 0.11) 10 ?3b

90Y (64.00 h)

90Sr( ? ?, 28.79 a)

N/A

N/A

89Y(n, ?)

1.28 0.02

1.0 0.1

90Zr(n,p)

fast neutrons: 0.175 10 ?3c

99Mo (66 h)

235U(n,f) (6.07%)

582.6 1.1

144 6

98Mo(n, ?)

0.13 0.06

6.9 0.3

103Pd (16.99 d)

102Pd(n, ?)

3.4 0.3

10.0 2.0

114mIn (49.51 h)

113In(n, ?)

8.1 0.8

220 15

117mSn(14.0 d)

116Sn(n, ?)

(5.8 1.2) 10 ?3d

(3.50 0.53) 10 ?1d

117Sn(n,n')

epithermal neutrons: (2.22 0.16) 10 ?1d

125I (59.4 d)

124Xe(n, ?) 125Xe( ? ?, 16.9 h)
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
Category: Radiation Detectors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.