How to Cheat at Designing Security for a Windows Server 2003 Network

Designing a secure TCP/IP-based network begins with thorough planning. Whether you re designing a new network or upgrading an existing network, the first step is to clearly map out the existing or desired network structure. By knowing where resources are located and what services they require, you ll be able to develop a more secure network infrastructure.
The network infrastructure is comprised of hardware and software elements and has both a physical and logical structure. Hardware clearly includes servers, hosts, and gateways, as well as printers, mobile devices, and even the network cabling specifications (grade, length, connection points). The software side includes operating systems, applications, and services such as Dynamic Host Configuration Protocol (DHCP) and other network protocols, and the NTFS file format, to name a few. The physical structure includes where servers are located in a building or at different locations, how locations are connected, cabling diagrams and the overall physical organization of network resources. The logical groupings include domains, organizational units (OUs), user and computer groups. Although this list is not exhaustive, it gives you an idea of the scope of the elements that should be clearly delineated, listed, inventoried, and mapped out. Once you understand how your network infrastructure is organized, you can begin the task of developing security policies and practices.
The high-level elements involved with designing a secure network infrastructure are:
Plan network security.
Create secure boundaries.
Deploy network security technologies.
Deploy server, application, and user security technologies.
Deploy network monitoring and auditing.