IPv6 Core Protocols Implementation

5.7: Neighbor Discovery Option Types and Formats

5.7 Neighbor Discovery Option Types and Formats

Each ND protocol message includes zero or more options. Some options may appear multiple times in a single message. Of the options defined in [RFC2461] the Prefix Information option may appear multiple times in a single Router Advertisement message.

The message options have the general Type-Length-Value (TLV) format as illustrated in Figure 5-15. The Type field specifies the type of option. The Length field specifies the size of the option in 8-byte units, including the size of the Type and the Length fields.


FIGURE 5-15

Table 5-2 summarizes the possible option or options that have been defined for each message type.

TABLE 5-2

Message type

Possible option(s)

Router Solicitation

Source Link-Layer Address

Router Advertisement

Source Link-Layer Address

MTU

Prefix Information

Route Information

Neighbor Solicitation

Source Link-Layer Address

Neighbor Advertisement

Target Link-Layer Address

Redirect

Target Link-Layer Address

Redirected Header

Possible options per message type.

5.7.1 Link-Layer Address Options

The Link-Layer Address option can be either the Source Link-Layer Address option or the Target Link-Layer Address option. As shown in Table 5-2 the Source Link-Layer Address option containing the link-layer address of the sender is included in the Router Solicitation messages, the Router Advertisement messages, and the Neighbor Solicitation messages. The Target Link-Layer Address option containing the link-layer address of the target address is included in the Neighbor Advertisement messages and the Redirect messages. The option format is...
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
Category: Network Bridges
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.