Maintenance Theory of Reliability

8.1: Standard Inspection Policy

8.1 Standard Inspection Policy

A unit should operate for an infinite time span and is checked at successive times T ?. ( ? = 1, 2, ), where T 0 = 0 (see Figure 8.1). Any failure is detected at the next checking time and is replaced immediately. A unit has a failure distribution F(t)with finite mean ? whose failure rate h(t)is not unchanged by any check. It is assumed that all times needed for checks and replacement are negligible. Let c 1 be the cost of one check and c 2 be the loss cost per unit of time for the time elapsed between a failure and its detection at the next checking time, and c 3 be the replacement cost of a failed unit. Then, the total expected cost until replacement is


Figure 8.1: Process of sequential inspection with checking time T ?

where throughout this chapter, we use the notation

Differentiating the expected cost C 1( T 1, T 2, ) with T k and putting it equal to zero,


where fis a density function of F. The optimum checking intervals are decreasing when fis PF 2 (P lya frequency function of order 2), and Algorithm 1 for computing the optimum inspection schedule is given in [1].

Algorithm 1
  1. Choose T 2 to satisfy

  2. Compute T 2, T 3, recursively from (8.2).

  3. If...
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
Category: Laser Repair Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.