MCSE Exam 70-294: Planning, Implementing and Maintaining a Windows Server 2003 Active Directory Infrastructure Study Guide

Appendix: Self Test Questions, Answers, and Explanations

This appendix provides complete Self Test Questions, Answers, and Explanations for each chapter.

Chapter 1: Active Directory Infrastructure Overview

Introducing Directory Services

  1. An employee has retired from the company, and you have just disabled his account so no one can log on to the domain as this user. When this change is made, where will it be stored in the directory?

    1. Domain partition

    2. Configuration partition

    3. Schema partition

    4. Application partition

    A. The domain partition contains information about the domain, inclusive to information on users, computers, resources, and attributes associated with each.

    Answer B is incorrect, because the configuration partition stores information on the topology of Active Directory, and includes information on how the domains, domain trees, and forests within a network are configured. The configuration partition also includes information about the locations of DCs and the GC, which is a subset of the data contained in Active Directory. Answer C is incorrect, because the schema partition contains information on the object classes that exist in Active Directory, and which attributes each has. The schema partition contains information that defines object classes and attributes used within the domain. It determines what types of objects can exist within Active Directory, and what attributes each object can have. Answer D is incorrect, because the application partition is used to store data that is specific to different applications running on the network

  2. Your company s employees are represented by two unions. Management has a union that represents the managers interests,...
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
Category: Online Directories and Search Engines
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.