Penetration Tester's Open Source Toolkit

Summary

The NASL, similar to and spawned from Network Associates Inc.'s (NAI's) Custom Audit Scripting Language ( SL), was designed to power the vulnerability assessment back end of the freeware Nessus project (www.nessus.org). The Nessus project, started in 1998 by Renaud Deraison, was and still remains the most dominant freeware solution to vulnerability assessment and management. Nessus utilizes Networked Messaging Application Protocol (NMAP) to invoke most of its host identification and port-scanning capabilities, but it pulls from a global development community to launch the plethora of scripts that can identify ranges of vulnerabilities, including Windows hotfixes, UNIX services, Web services, network device identification, and wireless access point mapping.

Similar to every other scripting language, NASL is an interpreted language, meaning that every character counts in parsing. NASL2 is also an object-oriented language for which users have the ability to implement classes and all the other features that come with object-oriented programming (OOP). Upgrading from NASLv1 to NASL2 realized multiple enhancements, most notably features and overall execution speed. NASL has an extremely easy-to-understand and -use API for network communication and sockets, in addition to a best-of-breed Knowledge Base implementation that allows scripts to share, store, and reuse data from other scripts during execution. Besides the vast number of scripts that are publicly available within Nessus, the Knowledge Base is the most advanced feature included in the product. Anything from application banners, open ports, and identified passwords can be stored within the Knowledge Base.

In most cases, porting code to NASL is...
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
Category: Network Security Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.