Purification of Laboratory Chemicals, Fifth Edition

(2,3-dihydro-4-nitro-2,3-dioxo-9,10- secosrychnidin-10-oic acid) [ 561-20-6] M 508.4, pK Est(1) 4.4 (CO 2H), pK Est(2) 10.2 (N). Yellow crystals from H 2O. It is then dried over H 2SO 4 which gives the dihydrate, and in a vacuum over H 2SO 4 at 105 to give the anhydrous compound. The hydrochloride separates as the hydrate (on heating in vacuum at 80 ) in orange-yellow prisms or plates, m 250 (dec), and forms a resorcinol complex which gives brown crystals from EtOH, m 325 , and a hydroquinone complex as dark red crystals from EtOH, m 319 . [ Chem Ber 43 1042 1910, 86 232, UV: 242 1953; complexes: Gatto Gazz Chim Ital 85 1441 1955.] Used in the titrimetric estimation of Sn 2+ ions [Szrvas and Lantos Talanta 10 477 1963].
Caffeic (3,4-dihydroxycinnamic) acid [ 331-39-5] M 180.2, m 195 , 223-225 , pK 25 1 4.62, pK 25 29.07 Crystd from water.
Caffeine [ 58-08-2] M 194.2, m 237 , pK 40 1 -0.10, pK 55 2 1.22. Crystd from water or absolute EtOH.
(+)-Calarene (+ ?-gurjunen, 1,3,3,11-tetramethyltricyclo[5.4.0.0 2,4]undecan-7-ane, (1a R)-1,1,7c,7ac-tetramethyl-1a,2,3,5,6,7,7a,7b-octahydro-1H-cyclopropa[ ?]naphthalene, new name 1(10)aristolene) [ 17334-55-3] M 204.35, b 45-47 /0.008-0.01mm, 255-258 /atm, d 20 4 0.9340, n 20 D 1.55051, [ ?] 20 D