Purification of Laboratory Chemicals, Fifth Edition

(mucic acid) [526-99-6] M 210.1, m 212-213 (dec) pK 25 1 3.09 (3.29), pK 25 2 3.63 (4.41). Dissolved in the minimum volume of dil aq NaOH, and ppted by adding dil HCl. The temperature should be kept below 25 .
D-Galactonic acid [576-36-3] M 196.2, m 148 , pK Est 3.5. Crystd from EtOH. Cyclises to D-Galactonono-1,4-lactone, m 134-136 , [ ?] 30 546 mutarotates in 1h to-92 (c 5,H 2O).
D(-)-Galactono-1,4-lactone [2782-07-2] M 178.1, m 134-137 , [ ?] 20 D -78 (in H 2O). Crystd from EtOH.
D(+)-Galactosamine hydrochloride [1772-03-8] M 215.6, m 181-185 , [ ?] 25 D + 96.4 (after 24h, c 3.2 in H 2O), pK Est 7.7 (free base). Dissolved in a small volume of H 2O. Then added three volumes of EtOH, followed by acetone until faintly turbid and stood overnight in a refrigerator. [Roseman and Ludoweig J Am Chem Soc 76 301 1954].
?-D-Galactose [59-23-4] M 180.2, m 167-168 , [ ?] 20 D + 80.4 (after 24h, c 4 in H 2O), pK 25 12.48. Crystd twice from aqueous 80% EtOH at -10 , then dried under vacuum over P 2O 5.
Gallic acid (H 2O) (3.4.5-trihydroxybenzoic acid) [5995-86-8 H 2O), 149-91-7] (anhydr)] M 188.1, m 253 (dec), pK 25 1 4.27, pK 25 2 8.68. Crystd from water.
Galvinoxyl...