Ship Design and Performance for Masters and Mates

Chapter 10: Modern Merchant Ships

Overview

This chapter is a journalistic review of ships in operation at the present time. The first indicator for the size of a ship is usually the deadweight (dwt) measured in tonnes and the dwt is the weight a ship carries.

With some designs, like Passenger Liners, the size can be indicated by the Gross Tonnage (GT) measured in tuns. With Gas Carriers, it is usually the volume of gas carried, measured in cubic metres. The size of a Tug is gauged by the value of the bollard pull, measured in tonnes.

Ships are the largest moving structures designed and built by man. The following notes illustrate the characteristics relating to several ship types such as:

  • Oil Tankers

  • Product/Chemical Carriers

  • OBOs and Ore Carriers

  • Bulk Carriers

  • General Cargo ships

  • Gas Carriers

  • Passenger Liners

  • Container ships

  • RO-RO ferries

  • Tugs

  • Hydrofoils/Hovercraft

  • SWATH (Ship With A Twin Hull) designs.

Oil Tankers

These vessels may be split into three groups, namely the medium size tankers, the Very Large Crude Carriers (VLCCs) or Supertankers and the Ultra Large Crude Carriers (ULCCs). By definition, Oil Tankers are ships that carry liquid in bulk. They are slow-moving full-form vessels. Table 10.1 shows the Main Dimensions for these ships.

Table 10.1: Some characteristics of modern Oil Tankers (see also Chapter 11)

Type of ship

Typical dwt (tonnes)

LBP (m)

Br. Mld (m)

Typical C B fully loaded

Service speed (kt)

Medium size

50000 100000

175 250

25 40

0.800 0.820

15.00 15.75

VLCCs and ULCCs

100000 565000

250 440

40 70

0.820 0.850

13 15.75

Since 1994...
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
Category: Marine Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.