Water Technology: An Introduction for Environmental Scientists and Engineers, Second Edition

Chapter 22: Household and Small-Scale Treatment Systems

INTRODUCTION

Wastewater treatment systems for individual houses are required to be cheap, robust, compact, hygienic at site, odourless, require little maintenance and be installed, and operated, by unskilled labour. Their designs are based on full-scale units but are highly modified. Selection depends on: (a) the loading to the unit (Table 22.1), (b) the treatment objectives, (c) site conditions and location within the site, (d) effluent discharge requirements, (e) unit requirements (e.g. power, maintenance, etc.) and finally (f) cost. The most commonly employed systems are cesspools, septic tanks, rotating biological contactors (RBCs), constructed wetlands and small complete treatment systems (National Water Council, 1980). Some basic guidelines to the process selection of treatment systems for small communities up to a population equivalent of 50 are given in Fig. 22.1.

Table 22.1: Guide to per capita volumes of wastewater from different types of accommodation

Type of accommodation

Volume of sewage (l ca ?1 day ?1 )

Domestic house (basic)

120

Domestic house (luxury)

200

Hotel (shared bathroom)

200

Hotel (private bathroom)

350

Restaurant

35 [a]

Camping site (toilets only)

70

Camping site (toilets and showers)

110

Caravan parks

140

School (day with meals)

60

School (boarding)

200

[a]Grease problem probable.


Figure 22.1: Process selection algorithm for small sewage treatment plants.

22.1 CESSPOOLS

These are underground chambers constructed solely for the reception and storage of wastewater with no treatment taking place.
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
Category: Sequencing Batch Reactors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.