Windows to Linux Migration Toolkit

IDSs can serve many purposes in a defense-in-depth architecture. In addition to identifying attacks and suspicious activity, you can use IDS data to identify security vulnerabilities and weaknesses.
IDSs can audit and enforce security policy. For example, if your security policy prohibits the use of file-sharing applications such as Kazaa, Gnutella, or messaging services such as Internet Relay Chat (IRC) or Instant Messenger, you could configure your IDS to detect and report this breach of policy.
IDSs are an invaluable source of evidence. Logs from an IDS can become an important part of computer forensics and incident-handling efforts. Detection systems are used to detect insider attacks by monitoring traffic from Trojans or malicious code and can be used as incident management tools to track an attack.
Correlation of data, whether from a HIDS or NIDS or DIDS, is probably the best way to approach intrusion detection data. While an IDS can be a valuable contributor to a security architecture, it is by no means enough in and of itself to protect a network.
A NIDS can be used to record and correlate malicious network activities. The NIDS is stealthy and can be implemented to passively monitor or to react to an intrusion. The HIDS plays a vital role in a defense-in-depth posture; it represents the last bastion of hope in an attack. If the attacker has bypassed all of the perimeter defenses, the HIDS might be the only thing preventing total compromise. The HIDS resides on the host machine...