Design Methods for Reactive Systems: Yourdon, Statemate, and the UML

Appendix C: A Heating Control System

C.1 Case Description

In a fruit-juice production plant, storage tanks and heating tanks are connected by a system of pipes. To produce a batch of mixed juice, ingredient fruit juices are transported from storage to the heating tanks, where they are heated according to a recipe to a temperature for a certain duration. The heating process is started and monitored by a human operator. Your job is to design the heating-control software. This case is based on an example of Shlaer and Mellor (1992).

The specification has the following structure.

  • Business context.

    • Business goal tree

    • Operator workflow

  • Mission and context.

    • Mission statement

    • Context diagram

    • Assumptions

  • Desired functionality.

    • Function refinement tree

    • Service descriptions

  • Subject domain.

    • Entity-relationship diagram

    • State transition diagram of heater behavior

  • Desired emergent behavior of composite system.

    • Primary event-action pair

    • Transactional event-action list of emergent behavior

    • State transition diagrams of emergent behavior

  • Desired system behavior. Stimulus-response list

  • Alternative requirements-level architectures.

    • Von Neumann-style architecture without objects

      • Data flow diagram

      • State transition diagram of control process

    • Von Neumann-style architecture with objects

      • Communication diagram

      • State transition diagrams of control objects

    • Pure object-oriented style architecture

      • Communication diagram

      • Sequence diagram

      • Collaboration diagram

      • Static structure diagram

C.2 Business Context


Figure C.1: Business goal tree. (See also Chapters 5 and 14.) The activities in italics are to be supported by the control software.

Figure C.2: Workflow of the operator of the juice-heating controller. (See also Chapter 14.)

C.3 Mission and Context


Figure C.3: Mission statement for a...
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
Category: Refrigeration Compressors and Air Conditioning Compressors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.