Industrial Waste Treatment Handbook, Second Edition

Glossary & Acronyms

Overview

A

aerobic
an environment in which oxygen is used as the terminal electron acceptor
agglomerate
to cluster together
anaerobic
an environment in which no oxygen, either as free O 2 or in the form of nitrite or nitrate are available and the shift is toward less efficient electron acceptors like , Fe 3+, etc.
anode
the positively charged electrode of an electrolytic cell, or a negatively charged terminal
anoxic
an environment in which there is limited free oxygen (O 2) present and the shift is toward nitrite and nitrate the terminal electron acceptors
anion
a negatively charged ion

B

bag house
a filtration system for air pollution control which utilizes fabric bags as the filter media
batch-type
occurring in discreet units from start to finish of process, as opposed to a continuous process
binary fission
division into two parts
blow-down
removal of a portion of the process stream to prevent the concentration of a contaminant from exceeding a setpoint. For example, in a cooling tower contaminants are concentrated due to evaporation of the water being cooled. Blow-down occurs when the a variable (typically conductivity) exceeds a setpoint. A sidestream is removed and replaced with fresh make up water to control the desired concentration.

C

cathode
the negatively charged electrode of an electrolytic cell, or a positively charge terminal
cation exchange capacity
the ability of a soil to exchange cations on the soil particle for...
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
Category: Cathode Emitters and Filaments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.