Optical Networks: A Practical Perspective, Second Edition

Appendix B: Symbols and Parameters

Table B.1: Parameters and symbols used in Part I (dimensionless unless otherwise indicated).

Parameter

Symbol

Typical Value/Units

Effective area

A e

50 mm 2

Pulse envelope

A(z, t)

Fiber core radius

a

4 mm (SMF)

Bit rate

B

Mb/s or Gb/s

Electrical bandwidth

B e

GHz

Optical bandwidth

B o

GHz

Bit error rate

BER

10 9 10 -15

Normalized effective index

b

Capacitance

C

mF (microfarad)

Speed of light in vacuum

c

3 10 8 m/s

Dispersion parameter

D

ps/nm-km

Electric flux density

D

coulombs/m 2

Material dispersion

D M

ps/nm-km

Polarization-mode dispersion

D PMD

ps/

Waveguide dispersion

D W

ps/nm-km

Dispersion-shifted fiber

DSF

D = 0 (1.55 mm)

Electric field

E

V/m

Energy level

E

differences, D E, expressed in nm using D E = hc/ l

Electronic charge

e

1.6 10 -19 coulombs

Amplifier noise figure

F

dB

Finesse

F

Optical carrier frequency

f c

THz

Pump frequency

f p

THz

Parameter

Symbol

Typical Value/Units

Signal frequency

fs

THz

Amplifier gain

G

Amplifier unsaturated gain

Gmax

Brillouin gain coefficient

g B

4 10 11 m/W

Raman gain coefficient

g R

6 10 14 m/W

Magnetic field

H

A/m

Planck s constant

h

6.63 10 34 J/Hz

Photocurrent

I p

mA or nA

Thermal noise current

I th

3 pA/

Boltzmann s constant

k B

1.38 10 23 J/ K

Dispersion length

L D

km
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
Category: Optical Filters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.