A Practical Handbook of Preparative HPLC

Appendices

PROCESS INSTRUCTIONS

STAGE 3 PREPARATIVE HPLC

PI Number

Modification Number

Job Number

Product Code Number

PI 0048

1

14449

DW-12-14449

APPROVAL

Signature

Date

Quality Assurance

_____

_____

Development Manager

_____

_____

Senior Chemist

_____

_____

GMP Facilities Manager

_____

_____

Safety

_____

_____

DEVIATION SHEET

This sheet shall be used to summarize any deviations that took place during the process. The deviation shall include reference to the specific step/steps and the corresponding Deviation Reference Number.

Note

All deviations must be agreed in advance by the GMP Facilities Manager before proceeding.

OPERATION 1 PREPARATION SECTION

1.01 Abbreviations

Abbreviations used in this document are consistent with those recommended by the International Union of Pure and Applied Chemists (IUPAC) unless otherwise stated.

Abbreviation

IUPAC nomenclature

TFA

Trifluoroacetic acid

1.02 Target Specifications

To achieve ?97% purity, with no single impurity >1.5%, except up to 10% dimer as determined by the reversed phase HPLC conditions set out in 1.06. The purification is to be achieved by Reversed Phase Preparative HPLC using a 110 mm DAC column packed with 10 ? m C8 100 to a length of approximately 25 cm. The product will be purified by gradient elution using the Guideline Purification Strategy attached.

1.03 Raw Materials

Material

RM SOP Number

Approved for Use (QC cleared, within expiry date)

TFA

RM 1041

Acetone

RM 1004

MeCN

RM 1006

C8 10 ?m 100

RM 1056

RO water

N/A

1.04 Equipment

Item

ES SOP...
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
Category: HPLC Columns
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.